EN
  • EN
  • DE

SN75C188DRG4

Part No SN75C188DRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description Dual J-K Flip-Flop with Set and Reset Negative-Edge Trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256282-SN75C188DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75C188DRG4 CAD Model

Description

Product Overview: SN75C188DRG4 by Texas Instruments

The SN75C188DRG4 is a quadruple low-power line receiver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of Texas Instruments' renowned SN75 series and is specifically engineered to meet the stringent requirements of serial and parallel data communication systems.

Key Features

  • Interface Type: The SN75C188DRG4 is designed for RS-232 and similar serial communication standards, providing reliable data transmission even in challenging electrical environments.
  • Supply Voltage Range: This device operates over a wide supply voltage range, accommodating various system power requirements.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • High Input Impedance: The high input impedance ensures minimal loading on the bus line, preserving signal integrity and reducing the need for additional buffering.
  • Robust Protection Features: The SN75C188DRG4 includes built-in protection against electrical overstress (EOS) and electrostatic discharge (ESD), enhancing system reliability and longevity.

Applications

The versatility of the SN75C188DRG4 allows it to be used in a wide array of applications, including:

  • Data Terminal Equipment (DTE)
  • Data Communication Equipment (DCE)
  • Point-of-Sale (POS) Systems
  • Telecommunications
  • Industrial Control Systems

Package and Quality

The SN75C188DRG4 is offered in a compact SOIC-14 package, which is ideal for space-constrained applications. It is also available in tape and reel packaging, facilitating efficient assembly for high-volume production. Texas Instruments is committed to maintaining the highest quality standards, and this product is no exception, meeting or exceeding industry standards for performance and reliability.

Conclusion

With its robust feature set, the SN75C188DRG4 from Texas Instruments represents a reliable solution for designers looking to implement low-power line receivers in their digital communication systems. Its protection features, low power consumption, and wide supply voltage range make it a versatile choice suitable for a diverse range of applications.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0222 $51.1100
120+ $0.8388 $100.6560
185+ $0.8126 $150.3310
255+ $0.7864 $200.5320
330+ $0.7601 $250.8330
445+ $0.6815 $303.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,430 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess