EN
  • EN
  • DE

SN75ALS163DWRG4

Part No SN75ALS163DWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 8/8 20SOIC / 8/8 Transceiver Half IEEE 488 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol IEEE 488
Number of Drivers/Receivers 8/8
Duplex Half
Receiver Hysteresis 650 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN75ALS
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261507-SN75ALS163DWRG4
Ultra Librarian 3D Model Ultra Librarian SN75ALS163DWRG4 CAD Model

Description

Product Overview: SN75ALS163DWRG4

The SN75ALS163DWRG4 is a high-performance, octal differential line driver designed by Texas Instruments. This integrated circuit is part of TI's SN75 series, known for their reliability and efficiency in data transmission applications. The SN75ALS163DWRG4 is specifically tailored for digital data transmission over twisted-pair or parallel wire networks, making it an ideal choice for telecommunication and industrial networking solutions.

Key Features

  • Interface: The device supports a bidirectional bus interface, enabling high-speed, point-to-point interconnections.
  • Speed: It is capable of handling high data rates, which makes it suitable for fast communication protocols.
  • Power Supply: The SN75ALS163DWRG4 operates on a single 5V power supply, ensuring compatibility with a wide range of system voltages.
  • Protection: It includes integrated protection features such as thermal shutdown and overcurrent protection, ensuring the longevity and reliability of the device.
  • Output: The line driver provides differential outputs, which enhance signal integrity by reducing the effects of electromagnetic interference and crosstalk.
  • Package: The device comes in a wide-body SOIC (DW) package, which is surface-mountable and offers a compact footprint for space-constrained applications.

Applications

The SN75ALS163DWRG4 is versatile and can be used in various digital communication systems. Some common applications include:

  • High-speed data buses
  • Telecommunications equipment
  • Networking equipment and switches
  • Industrial control and automation systems
  • Professional audio and video equipment

Quality and Environmental Compliance

Texas Instruments is committed to delivering high-quality products that also meet environmental standards. The SN75ALS163DWRG4 is no exception, as it complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful materials such as lead, mercury, and cadmium. This commitment to quality and environmental sustainability makes the SN75ALS163DWRG4 a responsible choice for developers and manufacturers looking to create eco-friendly products without compromising on performance.

With its robust feature set and adherence to stringent quality standards, the SN75ALS163DWRG4 from Texas Instruments stands out as a superior choice for driving differential lines in high-speed data communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess