EN
  • EN
  • DE

SN75491N

Part No SN75491N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description IC Drvr 75491 Mos-led
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095260-SN75491N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75491N CAD Model

Description

The SN75491N is a quintessential semiconductor component manufactured by Texas Instruments, a company renowned for its innovative and reliable electronics. This product is part of the SN7549x series of peripheral drivers that are designed to complement the use of TTL integrated circuits. It is specifically crafted to cater to the needs of high-current, high-voltage applications, making it an indispensable component in a variety of electronic systems.

Key Features

  • Voltage Compatibility: The SN75491N is compatible with a wide range of supply voltages, typically operating between 4.75V and 5.25V, which makes it suitable for standard TTL logic levels.
  • Output Current: This device is capable of delivering a significant output current, with a continuous output current rating of up to 25 mA. This high current drive capability enables the SN75491N to power LEDs, relays, and other high-current loads.
  • Multiple Outputs: It features multiple outputs, which allows for greater flexibility in connecting to various load configurations, thus simplifying circuit design and reducing component count.
  • Thermal Protection: The SN75491N is equipped with thermal shutdown mechanisms to protect against overheating, ensuring reliable operation under a range of temperature conditions.
  • Package Type: This product is offered in a standard 14-pin plastic DIP (Dual In-line Package), which is widely used and easily integrated into a variety of electronic circuits.

Applications

The SN75491N is typically utilized in driving LED displays, incandescent lamps, and other visual indicators. Its high current capabilities also make it an excellent choice for driving relays and other electromechanical devices. Furthermore, it is suitable for interfacing with high-power buffers, amplifiers, and other components that require a robust driver circuit.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SN75491N is no exception and has undergone rigorous testing to ensure its performance and reliability. This product is designed to deliver consistent operation over its intended lifespan, backed by Texas Instruments' reputation for excellence in semiconductor manufacturing.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0164 $60.0656
9+ $12.3212 $110.8908
13+ $11.9362 $155.1706
18+ $11.5511 $207.9198
23+ $11.1661 $256.8203
30+ $10.0110 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess