EN
  • EN
  • DE

SN75451BDRG4

Part No SN75451BDRG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DUAL PERIPHERAL DRVR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.75 V to 5.25 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Inverting
Rise and Fall Time 5ns, 7ns
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 211967-SN75451BDRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Medical, Imaging, Video & Vision, Portable Devices, Sensing & Instrumentation, Communications & Networking, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian SN75451BDRG4 CAD Model

Description

Product Overview: SN75451BDRG4 by Texas Instruments

The SN75451BDRG4 is a high-performance, dual peripheral driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of TI's extensive driver and interface product line and is specifically engineered to deliver efficient and reliable performance for a wide range of digital and mixed-signal applications.

Key Features

  • Dual Peripheral Drivers: The SN75451BDRG4 contains two independent peripheral drivers, each capable of sourcing or sinking high current loads.
  • High-Voltage Outputs: With an output voltage range that typically extends up to 30V, this product can drive a variety of high-voltage applications.
  • High-Current Capability: The device can handle continuous output currents up to 150 mA per driver, and peak currents up to 300 mA, making it suitable for driving relays, solenoids, and other high-current loads.
  • Fast Switching Speeds: The SN75451BDRG4 is designed for fast switching, providing quick response times that are essential for high-speed digital systems.
  • Wide Operating Temperature Range: This device operates effectively across a broad temperature range from 0°C to 70°C, ensuring reliability in varying environmental conditions.
  • Logic Compatibility: It is compatible with standard TTL logic levels, allowing for easy integration with a variety of digital systems.

Applications

The SN75451BDRG4 is versatile and can be used in numerous applications. Its robust design makes it ideal for interfacing between low-level logic circuits and high-power loads. Common applications include:

  • Motor Drivers
  • Relay Drivers
  • Line Drivers
  • Hammer Drivers
  • Lamp Drivers
  • Display Drivers (LED and Incandescent)

Package and Quality

The SN75451BDRG4 is offered in an SOIC-8 (D) package, providing a compact footprint for space-constrained applications. It is also RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. Customers can trust in the quality and performance of the SN75451BDRG4, as it is backed by Texas Instruments' rigorous testing and reliability standards.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2948 $50.1160
365+ $0.2762 $100.8130
565+ $0.2668 $150.7420
810+ $0.2482 $201.0420
1,050+ $0.2389 $250.8450
1,310+ $0.2295 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,200 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess