EN
  • EN
  • DE

SN75374DRG4

Part No SN75374DRG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 16SOIC  /  Low-Side Gate Driver IC Inverting 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Voltage - Supply 4.75V ~ 28V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Inverting
Rise / Fall Time (Typ) 20ns, 20ns
Temperature Range - Operating 0°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN75374
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253494-SN75374DRG4
Ultra Librarian 3D Model Ultra Librarian SN75374DRG4 CAD Model

Description

Product Overview: SN75374DRG4 by Texas Instruments

The SN75374DRG4 is a versatile and robust integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is part of their extensive range of driver ICs, specifically a dual peripheral driver that is widely used in a variety of electronic applications.

Key Features

  • High-Voltage Outputs: The SN75374DRG4 is capable of delivering high-voltage outputs, which makes it suitable for driving a wide range of peripheral devices, including relays, solenoids, and other high-current loads.
  • Dual Channels: This dual peripheral driver consists of two independent channels, which allows it to control two separate loads simultaneously, providing flexibility in application design.
  • Output Clamp Diodes: The inclusion of output clamp diodes offers protection against inductive kickback, which is critical when switching inductive loads, thereby enhancing the reliability and longevity of the device and the overall system.
  • High Current Capability: It has a high current capability, ensuring that it can handle the demands of heavy-duty operations without performance degradation.
  • Wide Operating Temperature Range: The device is designed to operate effectively over a broad temperature range, making it suitable for industrial and automotive applications where temperature conditions can be extreme.

Applications

The SN75374DRG4 is widely used in a range of applications, including:

  • Motor control circuits
  • Relay drivers
  • Line drivers
  • Hammer drivers
  • Lamp drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75374DRG4 is no exception. It is built to meet the stringent requirements of the industrial and automotive sectors, ensuring reliable performance in the most challenging environments. The device is also RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability.

Packaging and Availability

The SN75374DRG4 comes in a SOIC-8 package, which is compact and suitable for space-constrained applications. It is available through various distributors and directly from Texas Instruments, ensuring easy access for designers and manufacturers.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5823 $50.1522
35+ $2.9394 $102.8790
53+ $2.8475 $150.9175
73+ $2.7557 $201.1661
94+ $2.6638 $250.3972
126+ $2.3882 $300.9132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,240 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess