EN
  • EN
  • DE

BQ9000RSMT

Part No BQ9000RSMT
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 752403-BQ9000RSMT
Ultra Librarian 3D Model Ultra Librarian BQ9000RSMT CAD Model

Description

The BQ9000RSMT is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, designed to cater to the demanding requirements of modern battery management systems. This sophisticated component is part of TI's extensive portfolio of battery management solutions, and it is engineered to deliver exceptional performance, reliability, and efficiency for a wide range of applications.

Key Features

  • Advanced Battery Management: The BQ9000RSMT is equipped with cutting-edge technology for precise monitoring and control of battery parameters, ensuring optimal performance and extending battery life.
  • High Accuracy: With its high-precision measurements, this IC provides accurate data on battery voltage, current, and temperature, which is crucial for the safety and efficiency of battery-powered devices.
  • Communication Interface: It includes a robust communication interface that facilitates seamless integration with microcontrollers and other system components, allowing for real-time data exchange and system control.
  • Compact Design: The BQ9000RSMT's compact form factor makes it an ideal choice for space-constrained applications, without compromising on functionality or performance.
  • Protection Features: The device incorporates multiple protection features such as overcharge, over-discharge, short-circuit, and over-temperature protection, ensuring the safety and longevity of the battery pack.

Applications

The versatile nature of the BQ9000RSMT allows it to be used across various sectors, including but not limited to:

  • Portable Electronics
  • Electric Vehicles
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)
  • Medical Devices

Quality and Support

As with all Texas Instruments products, the BQ9000RSMT is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. TI provides comprehensive technical support, including datasheets, application notes, and design resources, to assist developers in integrating this IC into their projects effectively.

With its advanced features and robust design, the BQ9000RSMT from Texas Instruments stands out as an exemplary solution for sophisticated battery management applications, driving innovation and efficiency in the industry.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5480 $54.1800
80+ $1.2702 $101.6160
125+ $1.2305 $153.8125
170+ $1.1908 $202.4360
220+ $1.1511 $253.2420
295+ $1.0320 $304.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess