The SN75367N is a high-quality integrated circuit produced by Texas Instruments, renowned for its precision and reliability in various electronic applications. This versatile component is designed to cater to a wide range of uses, from industrial to consumer electronics, making it a staple in the engineering and manufacturing sectors.
Key Features
- Dual Peripheral Drivers: The SN75367N is equipped with two independent peripheral drivers, providing the flexibility to control multiple devices.
- High-Voltage Outputs: It is capable of delivering high-voltage outputs, which is essential for driving a variety of peripheral devices, including relays, solenoids, and other high-current loads.
- Integrated Protection: The device includes built-in protective features such as clamp diodes, which safeguard the circuit from voltage spikes and enhance its durability and longevity.
- Wide Operating Range: With an operating range that accommodates various power supply levels, the SN75367N is adaptable to diverse system requirements.
- Compatibility: The pin configuration and electrical characteristics of the SN75367N are made to be compatible with standard TTL logic families, ensuring ease of integration into existing systems.
Applications
The SN75367N is commonly used in:
- Automotive systems
- Industrial control systems
- Motor drivers
- Power management modules
- Robotics and automation technology
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
4.75V to 5.25V |
| Output Voltage (VO) |
30V (Max) |
| Output Current (IO) |
500mA (Max) |
| Operating Temperature |
-40°C to 85°C |
The SN75367N from Texas Instruments represents a reliable solution for driving high-current peripherals. Its robustness and adaptability make it an excellent choice for designers and engineers looking to build systems that require dependable performance and longevity.