EN
  • EN
  • DE

SN75159NSRE4

Part No SN75159NSRE4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 14SOP / 2/0 Driver RS422, RS485 14-SO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 75000
Product Status Obsolete
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 2/0
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number SN751
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261141-SN75159NSRE4
Ultra Librarian 3D Model Ultra Librarian SN75159NSRE4 CAD Model

Description

Product Overview: SN75159NSRE4 by Texas Instruments

The SN75159NSRE4 is a high-performance dual differential line receiver designed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This integrated circuit is specifically engineered to meet the rigorous demands of balanced communication systems, offering excellent noise immunity and signal integrity.

Key Features

  • Dual Channels: The device contains two independent line receivers, each capable of receiving balanced or unbalanced digital data signals.
  • Wide Range of Supply Voltages: It operates over a broad supply voltage range from 4.75V to 5.25V, making it versatile for various applications.
  • High Input Impedance: The SN75159NSRE4 features a high input impedance, ensuring minimal loading on the bus line.
  • Input Sensitivity: With an input sensitivity of ±200mV, the device can detect small differential signals, which is crucial for maintaining signal integrity over long distances.
  • Output Compatibility: The outputs are compatible with TTL and MOS logic families, allowing for easy integration into a wide range of digital systems.
  • Fail-Safe Design: It includes a fail-safe feature that ensures a high output state if the inputs are left open, enhancing system reliability.

Applications

The SN75159NSRE4 is ideally suited for various applications that require reliable data transmission in noisy environments. These include:

  • Industrial control systems
  • Data communication systems
  • Telecommunications equipment
  • Local area networks (LAN)

Quality and Reliability

As with all Texas Instruments products, the SN75159NSRE4 is manufactured to the highest quality standards. It is designed for enhanced electrostatic discharge (ESD) protection, ensuring robust performance in industrial settings. The device is available in an NS package and is characterized for operation from 0°C to 70°C, suitable for commercial environment conditions.

Whether you are designing a complex communication system or looking for a reliable line receiver for your current application, the SN75159NSRE4 by Texas Instruments offers a blend of performance, durability, and compatibility that engineers and designers can trust.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess