EN
  • EN
  • DE

SN751178

Part No SN751178
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL DIFFERENTIAL DRIVERS AND RECEIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256120-SN751178
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Motor Drive & Control, Building Automation, Metering, Power Management, Security
Ultra Librarian 3D Model Ultra Librarian SN751178 CAD Model

Description

The SN751178 from Texas Instruments is a specialized integrated circuit designed for robust data communication applications. This high-performance device is part of TI's extensive line of interface ICs and is engineered to provide reliable operation in complex electronic systems.

Key Features

  • Dual Line Driver: The SN751178 is equipped with two line drivers, making it suitable for applications requiring multiple data transmission lines.
  • Wide Supply Voltage Range: This device operates over a broad supply voltage range, ensuring versatility and compatibility with various system voltages.
  • High Output Current: Capable of delivering high output current, the SN751178 can drive long cables and maintain signal integrity over extended distances.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the SN751178 safeguards itself against overheating, ensuring long-term reliability and stability.
  • Low Power Consumption: Designed for energy efficiency, the device consumes minimal power, making it ideal for power-sensitive applications.

Applications

The SN751178 is suitable for a variety of applications where reliable data transmission is essential. It is commonly used in industrial control systems, telecommunications equipment, and network interfaces. Its robustness also makes it an excellent choice for harsh environments where standard communication ICs might fail.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN751178 is no exception. It is manufactured to meet high industry standards and undergoes rigorous testing to ensure it performs consistently under various conditions. Customers can trust in the SN751178 for their critical communication needs.

Technical Specifications

Parameter Value
Supply Voltage Range 4.75V to 5.25V
Output Current Up to 60 mA
Operating Temperature Range 0°C to 70°C
Package Type DIP, SOP

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8220 $54.7540
16+ $6.4181 $102.6896
25+ $6.2175 $155.4375
34+ $6.0170 $204.5780
43+ $5.8164 $250.1052
58+ $5.2147 $302.4526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess