EN
  • EN
  • DE

SN74VMEH22501AGQLR

Part No SN74VMEH22501AGQLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIVERSAL BUS TXRX 56BGA / Universal Bus Transceiver 8-Bit and Dual 1-Bit 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74VMEH
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 8-Bit and Dual 1-Bit
Current - Output High, Low 12mA, 12mA; 48mA, 64mA
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74VM
Other Names TEXTISSN74VMEH22501AGQLR,-296-17567-1,-296-17567-1,2156-SN74VMEH22501AGQLR,-SN74VMEH22501AGQLRR,2156-SN74VMEH22501AGQLR-TITR,296-17567-2,296-17567-2R,296-17567-1,296-17567-1R
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255930-SN74VMEH22501AGQLR
Ultra Librarian 3D Model Ultra Librarian SN74VMEH22501AGQLR CAD Model

Description

The SN74VMEH22501AGQLR is a state-of-the-art integrated circuit from Texas Instruments, designed to meet the rigorous demands of high-speed data communication and processing. This versatile device is a 2-bit universal bus transceiver that incorporates both high-speed CMOS and low-voltage technology to deliver optimal performance and reliability.

Key Features

  • High-Speed Interface: The SN74VMEH22501AGQLR operates at exceptional speeds, making it suitable for VMEbus applications and other high-speed data transfer systems.
  • Low-Voltage Operation: Designed to work at a low voltage range, this transceiver ensures energy efficiency, which is crucial for modern electronic devices.
  • Hot-Swap Capability: The device features hot insertion and removal support, allowing for easy maintenance and upgrades without system power-down or interruption.
  • Bus-Hold Data Inputs: With bus-hold data inputs, the transceiver maintains the last active state without the need for an external pull-up or pull-down resistor, simplifying board design and reducing component count.
  • Robust Protection: It includes over-voltage tolerant inputs and outputs which ensure the device is protected against unexpected voltage spikes, enhancing its durability and lifespan.

Applications

The SN74VMEH22501AGQLR is ideal for a wide range of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Hardware
  • High-speed Data Acquisition Systems
  • Server and Storage Platforms
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74VMEH22501AGQLR is manufactured under strict quality control standards ensuring high reliability and performance consistency. It is available in a compact, surface-mount package, making it suitable for space-constrained applications while providing robust connectivity.

Environmental Consideration

Complying with environmental regulations, the SN74VMEH22501AGQLR is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability and reducing the ecological impact of their products.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Need more? Email Us
NXP / Nexperia
Lowest to $11.3444
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS DVR 10BIT 56TSSOP
Lowest to $12.6946
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess