EN
  • EN
  • DE

SN74TVC16222ADL

Part No SN74TVC16222ADL
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 22BIT VOLTAGE CLAMP 48-SSOP / Voltage Clamp IC 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Logic Type Voltage Clamp
Number of Bits 22
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74TVC16222
Other Names 2156-SN74TVC16222ADL,TEXTISSN74TVC16222ADL
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256294-SN74TVC16222ADL
Ultra Librarian 3D Model Ultra Librarian SN74TVC16222ADL CAD Model

Description

The SN74TVC16222ADL is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is part of the TVC (Transient Voltage Clamp) series, which are designed to provide protection and signal conditioning for a variety of applications.

Key Features

  • Integrated Clamp Diodes: Equipped with clamp diodes for transient suppression, the SN74TVC16222ADL ensures protection against voltage spikes, enhancing the reliability and longevity of your electronic designs.
  • High-Speed Signal Conditioning: This component is optimized for high-speed signal conditioning, providing stable and reliable performance even under fast signal transition conditions.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages, making it versatile for use in various applications and systems.
  • Low On-State Resistance: The low on-state resistance of the clamp diodes minimizes power loss and heat generation, ensuring efficient operation.
  • Robust ESD Protection: With its robust Electrostatic Discharge (ESD) protection, the SN74TVC16222ADL safeguards sensitive circuitry from static damage during handling and operation.

Applications

The SN74TVC16222ADL is suitable for a broad range of applications, particularly where signal integrity and protection are paramount. Common applications include:

  • Telecommunications equipment
  • Networking hardware
  • Computer peripherals
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74TVC16222ADL is no exception. Manufactured with precision and subject to rigorous testing, this product meets high standards of performance and reliability.

Technical Specifications

For detailed technical specifications, designers and engineers can refer to the official datasheet provided by Texas Instruments. This document includes comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate integration into various designs.

Whether you are designing a new system or upgrading an existing one, the SN74TVC16222ADL from Texas Instruments is a reliable choice for ensuring both signal integrity and protection against electrical transients.

You May Also Be Interested in

Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess