EN
  • EN
  • DE

SN74SSTV16859RGQ8

Part No SN74SSTV16859RGQ8
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REG BUFFER 13-26BIT 56-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3 V to 2.7 V
Number of Bits 13, 26
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 56-VQFN (8x8)
Win Source Part Number 042794-SN74SSTV16859RGQ8
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN74SSTV16859RGQ8 CAD Model

Description

Texas Instruments SN74SSTV16859RGQ8

The SN74SSTV16859RGQ8 is a high-quality, high-performance product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests and sells analog and embedded processing chips.

It is a 13-bit to 26-bit registered buffer designed for 1.5-V to 1.8-V VCC operation. It provides low-voltage, high-speed, and low-noise operation, making it a reliable and efficient solution for a wide range of applications.

This product features a fully differential implementation for signal and clock lines, ensuring a high level of noise immunity. It is also equipped with a 2-bit to 4-bit address bus for device select (S0 and S1).

The SN74SSTV16859RGQ8 is characterized for operation from -40°C to 85°C. This wide temperature range ensures its reliability and durability in various environmental conditions. It has a body size of 64 pins, with a Quad Flat No-Lead (QFN) package, making it compact and easy to integrate into various systems.

Furthermore, this product is RoHS compliant, reflecting Texas Instruments' commitment to environmentally friendly and sustainable practices. The SN74SSTV16859RGQ8 is also lead-free, making it safe to use in various applications.

Whether you are designing a complex system or need a high-performance buffer for your project, the SN74SSTV16859RGQ8 from Texas Instruments is an excellent choice. It offers the perfect blend of performance, reliability, and sustainability, making it suitable for a wide range of applications.

With Texas Instruments' commitment to quality and innovation, you can rely on the SN74SSTV16859RGQ8 to deliver the performance you need. It is a testament to the company's expertise in semiconductor technology and their dedication to providing high-quality, reliable, and efficient solutions.

You May Also Be Interested in

Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1466 $55.3194
20+ $5.0433 $100.8660
31+ $4.8857 $151.4567
43+ $4.7281 $203.3083
55+ $4.5705 $251.3775
74+ $4.0977 $303.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess