EN
  • EN
  • DE

SN74S260D

Part No SN74S260D
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 2CH 5-INP 14SOIC / NOR Gate IC 2 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74S
Logic Type NOR Gate
Number of Circuits 2
Number of Inputs 5
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 6ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74S260
Other Names TEXTISSN74S260D,SN74S260DG4,SN74S260DE4,SN74S260DE4,2156-SN74S260D,SN74S260DG4
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257542-SN74S260D
Ultra Librarian 3D Model Ultra Librarian SN74S260D CAD Model

Description

The SN74S260D is a high-performance, dual 5-input positive-NOR gate integrated circuit from Texas Instruments, designed to provide reliable logic operations in a wide range of digital applications. This component is part of the 74S series, known for its speed and efficiency, making it a suitable choice for fast and power-sensitive designs.

Key Features

  • Logic Type: The SN74S260D features dual 5-input NOR gates, which output a low (0) signal only if all inputs are high (1), providing an essential function in digital circuitry.
  • Package: This device is available in a small-outline package (SOIC) with 14 pins, designated by the 'D' in its part number, offering a compact footprint for space-constrained applications.
  • Operating Voltage: It operates within a voltage range of 4.75V to 5.25V, compatible with standard TTL (Transistor-Transistor Logic) levels, ensuring easy integration with other TTL components.
  • Speed: As part of the high-speed 74S series, the SN74S260D provides fast switching capabilities, a crucial feature for high-speed computing and signal processing tasks.
  • Power Dissipation: The device is designed with power efficiency in mind, with a typical power dissipation of 19 mW, which contributes to lower overall power consumption in electronic systems.
  • Temperature Range: It can operate within a temperature range of 0°C to 70°C, ensuring reliability and performance stability across various environmental conditions.
  • Compatibility: The SN74S260D is designed for compatibility with other standard logic families, allowing for seamless integration into a wide range of digital circuits.

Applications

The SN74S260D is versatile and can be used in numerous applications such as:

  • Logic function implementation
  • Signal processing
  • Computing devices
  • Control systems
  • Communication equipment

With its robust design and high-speed operation, the SN74S260D is an excellent choice for designers looking to implement efficient NOR gate functions in their digital systems.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess