EN
  • EN
  • DE

SN74S157DG4

Part No SN74S157DG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74S
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 1mA, 20mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74S1
Standard Package 360
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256500-SN74S157DG4
Ultra Librarian 3D Model Ultra Librarian SN74S157DG4 CAD Model

Description

Product Overview: SN74S157DG4 by Texas Instruments

The SN74S157DG4 is a high-performance integrated circuit developed by Texas Instruments, renowned for its precision and reliability in the field of electronics. This device belongs to the 74S series and is a quadruple 2-line to 1-line data selector/multiplexer with a common select input. It is designed to provide the flexibility needed in data routing and signal processing applications.

Key Features

  • Logic Type: The SN74S157DG4 is a multiplexer that can select one of two sources for each output.
  • Input Lines: It has four pairs of 2-line inputs, making it versatile for various data selection tasks.
  • Output Lines: This device provides four 1-line outputs, each corresponding to the selected inputs.
  • Common Select Input: A single select input determines which of the two input lines is routed to each output, allowing synchronized control across all four multiplexers.
  • Operating Voltage Range: The SN74S157DG4 operates at a standard TTL voltage range, typically 5V.
  • High-Speed Performance: As part of the 74S series, this multiplexer is designed for high-speed operation, making it suitable for fast data processing systems.
  • Package Type: It is available in a standard SOIC-16 package, which is ideal for space-constrained applications.

Applications

The SN74S157DG4 is used in a wide array of electronic systems where data routing and selection are critical. Its applications span across:

  • Digital signal processing
  • Computer systems
  • Communication systems
  • Control systems
  • Instrumentation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN74S157DG4 is no exception. It undergoes rigorous testing to ensure it meets industry standards for performance and reliability. Customers can trust this component to perform consistently in their electronic designs.

Environmental Compliance

The SN74S157DG4 adheres to environmental regulations, including RoHS compliance, ensuring that it meets global standards for hazardous substance control. This commitment to environmental sustainability makes it a responsible choice for modern electronics manufacturing.

With its robust design and versatile functionality, the SN74S157DG4 from Texas Instruments is an essential component for designers looking to create efficient and reliable digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess