EN
  • EN
  • DE

SN74S139ANSRE4

Part No SN74S139ANSRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1 X 2:4 16SO / Decoder/Demultiplexer 1 x 2:4 16-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74S
Product Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 400µA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number SN74S1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256506-SN74S139ANSRE4
Ultra Librarian 3D Model Ultra Librarian SN74S139ANSRE4 CAD Model

Description

Product Overview: SN74S139ANSRE4

The SN74S139ANSRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a dual 2-line to 4-line decoder/demultiplexer that is part of the 74S series, known for its fast switching speeds and Schottky TTL (Transistor-Transistor Logic) technology.

Key Features

  • Logic Family: The device belongs to the 74S series, which ensures high-speed operation typically associated with Schottky TTL logic circuits.
  • Dual Functionality: It incorporates two individual 2-line to 4-line decoders in a single package, which can be used independently or combined for a wide range of applications.
  • Decoding Capability: Each half of the SN74S139ANSRE4 can decode a binary-coded input into one of four mutually exclusive outputs, making it ideal for applications such as data multiplexing, memory address decoding, and function generation.
  • Active Low Outputs: The outputs of the device are active low, which means that they are in a low state when selected, providing compatibility with many other TTL logic families.
  • Package Type: This particular model is available in an SOP (Small Outline Package), which is suitable for surface mount technology and is preferred for space-constrained applications.
  • Supply Voltage Range: The SN74S139ANSRE4 operates over a wide range of supply voltages, typically from 4.75V to 5.25V, which is standard for 74S series devices.

Applications

The versatility of the SN74S139ANSRE4 makes it suitable for a variety of digital logic applications. It is commonly used in digital computers for address decoding, allowing the selection of memory locations or I/O ports. It is also found in communication systems, control interfaces, and wherever there is a need to convert binary information into a selection of one line out of many.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74S139ANSRE4 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets. The device is also supported by Texas Instruments' comprehensive technical documentation, ensuring ease of integration into various systems.

Whether you are designing a complex digital system or simply need a reliable decoder/demultiplexer, the SN74S139ANSRE4 from Texas Instruments is a choice that promises performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess