EN
  • EN
  • DE

SN74S09NSR

Part No SN74S09NSR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14-SO / AND Gate 4-Element 2-IN Bipolar 14-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74S
Packaging Reel package
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Operating Supply Voltage 4.75 V ~ 5.25 V
Maximum Quiescent Current 32mA
Current - Output High, Low -, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Manufacturer Package 14-SOP
Package 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 795155-SN74S09NSR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74S09
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74S09NSR CAD Model

Description

The SN74S09NSR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This particular product belongs to the 74S series, which are known for their fast switching speeds and are widely used in digital systems where speed is critical.

Key Features:

  • Logic Type: Quadruple 2-Input Positive-AND Gates
  • Package / Case: SOIC-14
  • Mounting Type: Surface Mount
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage Range: 4.75 V to 5.25 V
  • Logic Family: S
  • Logic Series: 74S
  • Propagation Delay Time: Fast switching speeds suitable for high-speed applications
  • Output Current: High-current outputs for driving multiple loads

Product Description:

The SN74S09NSR is a logic device that features four independent 2-input AND gates, which perform the logical conjunction function. The product is housed in a 14-pin SOIC package that is designed for surface mounting, which makes it ideal for modern, compact printed circuit boards. Its operating temperature range from 0°C to 70°C ensures that it can function reliably in a variety of environments.

With a supply voltage range of 4.75 V to 5.25 V, the SN74S09NSR is compatible with typical 5V logic levels, making it easily integrated into TTL (Transistor-Transistor Logic) systems. Its fast propagation delay is an essential characteristic for high-speed digital circuits, enabling quick data processing and reducing lag in time-sensitive applications.

Furthermore, the SN74S09NSR provides high-current outputs, which is a significant feature for applications that require driving multiple loads or where signal integrity must be maintained across long traces or cables.

Applications:

The versatility of the SN74S09NSR makes it suitable for a wide range of applications, including:

  • Industrial control systems
  • Communication infrastructure
  • Data processing
  • Consumer electronics
  • Embedded systems

In summary, the SN74S09NSR from Texas Instruments is a robust and reliable choice for designers looking to implement fast and efficient logic functions in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3017 $53.0170
23+ $4.3501 $100.0523
36+ $4.2142 $151.7112
50+ $4.0783 $203.9150
64+ $3.9423 $252.3072
85+ $3.5345 $300.4325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess