Product Description: SN74LXH244A from Texas Instruments
The SN74LXH244A is a high-performance, advanced CMOS device from Texas Instruments. It belongs to the family of Octal Buffers and Line Drivers with 3-state outputs, designed to cater to the needs of advanced technological applications. This product is ideal for driving bus lines or buffering memory address registers.
One of the standout features of the SN74LXH244A is its 3-state outputs, which are controlled by the output-enable (OE) inputs. The device can be used in a wide variety of applications, including but not limited to, bus line or memory address driver applications. When the OE input is low, the respective outputs are in a high-impedance state.
Another key feature of the SN74LXH244A is its operational flexibility. It operates at a voltage range of 2.0V to 3.6V. This device also supports mixed-mode voltage operation on all ports, allowing it to interface with different voltage nodes. It also has a maximum tpd of 7.5 ns at 3.3V.
The SN74LXH244A is available in various packages, including the TSSOP (DB), SOIC (DW), VQFN (RGY), and SSOP (DBQ) packages. This enables flexibility in design and application. Furthermore, it is RoHS compliant and supports -40 to 85 degrees Celsius operating temperature range, making it suitable for a wide range of environments.
In summary, the SN74LXH244A from Texas Instruments is a robust, high-performance device designed to deliver optimal performance in various applications. Its unique features, including 3-state outputs, mixed-mode voltage operation, and a wide operating temperature range, make it a versatile and reliable choice for engineers and designers.