EN
  • EN
  • DE

SN74LVU04ARGYR

Part No SN74LVU04ARGYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTERS | IC INVERTER 6CH 6-INP 14VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.3V
Logic Level - High 1.7V
Max Propagation Delay at V, Max CL 7ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-VQFN (3.5x3.5)
Manufacturer Package 14-VFQFN Exposed Pad
Family Part Number 74LVU04
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1256040-SN74LVU04ARGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVU04ARGYR CAD Model

Description

Product Overview: SN74LVU04ARGYR

The SN74LVU04ARGYR is a high-performance, hex inverter integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the SN74 family, known for its reliability and versatility in various electronic applications. The SN74LVU04ARGYR is specifically designed to operate with a low-voltage power supply, making it an ideal choice for battery-operated and portable devices where power efficiency is crucial.

Key Features

  • Logic Type: Hex Inverter - The device contains six independent inverter gates that provide the logical inversion function.
  • Operating Voltage: 2 V to 5.5 V - This wide range allows the device to be used in various systems without the need for level shifting.
  • Output Drive Capability: Can drive up to 5.5 V - Ensures compatibility with next-stage components that might require higher input levels.
  • Logic Family: LVU - The LVU family offers devices with ultra-low voltage operation and low power consumption.
  • Package / Case: VQFN-14 - A compact, surface-mount package that saves space on printed circuit boards (PCBs).
  • Temperature Range: -40°C to +125°C - Suitable for industrial applications where extreme temperatures are common.

Applications

The SN74LVU04ARGYR is widely used in a variety of digital applications. Its main uses include:

  • Signal processing - Its high-speed inversion capabilities make it suitable for digital signal processing tasks.
  • Waveform generation - Can be used in circuits that generate different types of waveforms.
  • Logic level conversion - Ideal for interfacing between components that operate at different voltage levels.
  • Power management - Its low-power consumption makes it suitable for power-sensitive applications.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LVU04ARGYR is no exception, with rigorous testing and quality control measures in place to ensure it meets the industry's highest standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess