EN
  • EN
  • DE

SN74LVU04ADBR

Part No SN74LVU04ADBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14SSOP / Inverter IC 6 Channel 14-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVU
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 20 µA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.3V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number 74LVU04
Other Names 296-9884-6,-SN74LVU04ADBRE4R,-296-9884-1,-SN74LVU04ADBRE4,296-9884-2R,-SN74LVU04ADBRG4,2156-SN74LVU04ADBR,SN74LVU04ADBRE4,SN74LVU04ADBRG4,SN74LVU04ADBRE4,SN74LVU04ADBRG4,296-9884-1R,-296-9884-1,-SN74LVU04ADBRR,TEXTISSN74LVU04ADBR,296-9884-1,296-9884-2,-SN74LVU04ADBRG4R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257569-SN74LVU04ADBR
Ultra Librarian 3D Model Ultra Librarian SN74LVU04ADBR CAD Model

Description

The SN74LVU04ADBR, manufactured by Texas Instruments, is a high-performance, hex inverter device that belongs to the 74LVU logic family. This integrated circuit is designed to operate at a voltage range of 2.7V to 5.5V, making it suitable for a wide array of applications in both commercial and industrial environments. The device comes in a SSOP (Shrink Small Outline Package) with a DBR suffix, indicating a tape and reel packaging suitable for automated assembly processes.

Key Features

  • Logic Type: Hex Inverter - The device contains six independent inverter gates that can be used in various logic circuits.
  • Voltage Range: 2.7V to 5.5V - This broad range allows for compatibility with both 3.3V and 5V logic levels, providing flexibility in mixed-voltage systems.
  • High Drive: The SN74LVU04ADBR is capable of driving a significant load with its high-current outputs, making it ideal for driving LEDs or other high-current devices.
  • Propagation Delay: The device boasts fast propagation delay times, ensuring quick response times in critical applications.
  • Temperature Range: With an operational temperature range from -40°C to 85°C, the SN74LVU04ADBR is designed to perform reliably in a variety of environmental conditions.
  • Package: The SSOP packaging is space-saving and ideal for applications where board space is at a premium.

Applications

The versatility of the SN74LVU04ADBR makes it an excellent choice for a multitude of applications. It is commonly used in:

  • Logic level translation
  • Signal inversion
  • Oscillator circuits
  • Waveform shaping
  • Glitch elimination
  • Support circuits for microprocessors and microcontrollers

With its robust design and Texas Instruments' commitment to quality, the SN74LVU04ADBR is a reliable component for designers looking to implement logic functions with high efficiency and minimal power consumption. Whether for use in consumer electronics, automotive systems, or sophisticated industrial machinery, this hex inverter stands out as a solid choice for your circuit design needs.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess