EN
  • EN
  • DE

SN74LVU04AD

Part No SN74LVU04AD
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14SOIC / Inverter IC 6 Channel 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVU
Package Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 20 µA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.3V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74LVU04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -SN74LVU04AD-NDR,296-1722-5,-296-1722-5,-SN74LVU04ADE4-NDR,TEXTISSN74LVU04AD,-SN74LVU04ADG4,SN74LVU04ADE4-ND,-SN74LVU04ADE4,296-1722,-296-1722-5-ND,2156-SN74LVU04AD,SN74LVU04ADE4,-SN74LVU04ADG4-NDR
Standard Package 50
Win Source Part Number 1040640-SN74LVU04AD
Ultra Librarian 3D Model Ultra Librarian SN74LVU04AD CAD Model

Description

Product Overview: SN74LVU04AD

The SN74LVU04AD is a high-performance hex inverter chip from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This integrated circuit is designed to operate with a power supply range of 2.7 V to 5.5 V, making it suitable for interfacing with both TTL and CMOS logic levels. The SN74LVU04AD is part of the LVU logic family, which is known for its low-voltage operation and low power consumption.

Key Features:

  • Logic Type: Hex Inverter - The device contains six independent inverters, providing the ability to invert six separate input signals.
  • Supply Voltage Range: 2.7 V to 5.5 V - This wide range allows the SN74LVU04AD to be used in various power environments and compatible with other logic families.
  • Operating Temperature: -40°C to 85°C - Its industrial temperature range ensures reliable operation even in extreme conditions.
  • Output Drive Capability: The chip can source or sink up to 24 mA at the output, offering robust drive capabilities.
  • Package: SOIC-14 - The small-outline integrated circuit (SOIC) package makes it easy to integrate into surface-mounted PCB designs.
  • Low Power Consumption: The device has been optimized for low power consumption, making it ideal for battery-powered and portable applications.

Applications:

The SN74LVU04AD is used in a wide range of applications, from simple logic inversion to more complex signal processing tasks. Its ability to interface with different logic levels and its low-power characteristics make it particularly suitable for:

  • Signal conditioning
  • Logic level translation
  • Waveform generation
  • Glitch-free power-up/power-down operations
  • Battery-powered and portable devices
  • Embedded systems

With its robust design and flexible power requirements, the SN74LVU04AD from Texas Instruments stands out as a reliable choice for designers looking for a high-quality hex inverter. Whether for prototyping or mass production, this component is engineered to meet the stringent demands of modern electronic circuits.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess