EN
  • EN
  • DE

SN74LVTH646DWR

Part No SN74LVTH646DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74LVT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259175-SN74LVTH646DWR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH646DWR CAD Model

Description

Product Overview: SN74LVTH646DWR

The SN74LVTH646DWR is a high-performance, BiCMOS transceiver manufactured by Texas Instruments, designed for asynchronous communication between data buses. This integrated circuit is part of the LVTH family, which is known for its low-voltage, high-speed operation. The device facilitates the transmission of data from a 3.3V or 2.5V bus to a 5V bus in a mixed-voltage system, making it ideal for interfacing between different logic levels.

Key Features

  • Logic Level Shifting: The SN74LVTH646DWR is capable of shifting logic levels, allowing for seamless communication between different voltage domains.
  • High-Speed Operation: It supports high-speed data transfer, which is essential for modern digital applications that require quick data processing and reduced latency.
  • Low Power Consumption: The device operates with low power dissipation, which is critical for energy-sensitive designs.
  • Bus Hold on Data Inputs: The transceiver comes with a bus hold feature that prevents floating inputs, enhancing the stability of the system.
  • Flow-Through Architecture: Designed with a flow-through pinout, the SN74LVTH646DWR simplifies the PCB layout by easing the routing of traces.

Applications

The SN74LVTH646DWR is versatile and can be used in a variety of applications, including:

  • Communication between different logic families
  • Interface translation in mixed-voltage systems
  • Server and telecom infrastructure
  • Computing and data storage systems
  • Industrial controls

Package and Quality

The SN74LVTH646DWR comes in a 24-pin wide-body SOIC package, ensuring a compact footprint on printed circuit boards. The device is also characterized for operation from -40°C to 85°C, making it suitable for commercial and industrial temperature ranges. Texas Instruments is known for its commitment to quality, and this product meets or exceeds industry standards for performance and reliability.

With its combination of high-speed operation, low power consumption, and logic level translation capabilities, the SN74LVTH646DWR from Texas Instruments is an excellent choice for designers looking to create efficient and reliable interfaces in their digital systems.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess