EN
  • EN
  • DE

SN74LVTH543DGVRE4

Part No SN74LVTH543DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24TVSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TVSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TVSOP
Base Product Number SN74LVT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259169-SN74LVTH543DGVRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVTH543DGVRE4 CAD Model

Description

SN74LVTH543DGVRE4 by Texas Instruments

The SN74LVTH543DGVRE4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital systems. This particular product is a 3.3-V ABT octal registered transceiver with 3-state outputs, designed to provide bidirectional communication between data buses while maintaining high-speed operation and low power consumption.

Key Features:

  • Technology: The device is built on Texas Instruments' advanced BiCMOS technology, which combines the speed of bipolar circuits with the power efficiency of CMOS technology.
  • Logic Type: It is an octal registered transceiver, which means it contains eight bidirectional transceivers with individual direction control and output-enable (OE) functions.
  • Operating Voltage: The SN74LVTH543DGVRE4 operates at a voltage of 3.3V, making it compatible with lower voltage systems and ideal for interfacing with 3.3V logic devices.
  • Speed: It offers high-speed performance, making it suitable for applications that require fast data transfer between different system components.
  • Output Type: The transceiver has 3-state outputs that can be placed in a high-impedance state, effectively disconnecting them from the bus to prevent data contention.
  • Package: Housed in a 24-pin TSSOP (Thin Shrink Small Outline Package), it offers a compact footprint suitable for space-constrained applications.

Applications:

The versatility of the SN74LVTH543DGVRE4 allows it to be used in a wide range of applications, including:

  • Communication between data buses in computing systems
  • Interface for peripheral devices
  • Data transfer in networking equipment
  • Industrial control systems
  • Automotive electronics

The SN74LVTH543DGVRE4 is designed with the robustness and precision engineering that Texas Instruments is known for, ensuring reliable performance for critical applications where data integrity and speed are paramount. With its advanced features and flexible usage, it is an ideal choice for designers and engineers looking to create efficient and high-speed digital interfaces.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess