Product Overview: SN74LVTH541PWRG4 from Texas Instruments
The SN74LVTH541PWRG4 is a high-performance, octal buffer and line driver designed for use in 3.3-V or 5-V systems. Manufactured by Texas Instruments, this integrated circuit is part of the LVTH family, which is known for its low-voltage operation and high-tolerance thresholds. This device is specifically engineered to facilitate the driving of heavy loads with high drive strength while maintaining the speed of LVT technology.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Logic Family: LVTH
- Number of Channels: 8
- Output Type: 3-State
- Voltage Supply: Operates at 3.3V or 5V
- Output Current: High drive strength
- Package: TSSOP (Thin Shrink Small Outline Package)
- RoHS: Compliant
Performance and Durability
The SN74LVTH541PWRG4 is designed to provide optimal performance with a wide operating temperature range. Its robust design ensures reliable operation in challenging conditions. The device also features balanced propagation delays and transition times, which contribute to its exceptional performance in high-speed applications. This octal buffer and line driver is also equipped with over-voltage-tolerant inputs and outputs that allow interfacing with mixed-voltage system environments, making it highly versatile.
Applications
Ideal for a wide range of applications, the SN74LVTH541PWRG4 is commonly used in:
- Bus Interface
- Data Communication
- Signal Routing
- Memory Driving
- Industrial Control Systems
Its ability to drive heavy loads and compatibility with mixed-voltage systems make it a preferred choice for designers looking to enhance signal integrity and maintain reliable communication between devices.
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable components. The SN74LVTH541PWRG4 is no exception, providing the assurance of durability and consistent performance that engineers and manufacturers have come to expect from TI products.