EN
  • EN
  • DE

SN74LVTH241DBR

Part No SN74LVTH241DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1100825-SN74LVTH241DBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVTH241DBR CAD Model

Description

Product Overview: SN74LVTH241DBR

The SN74LVTH241DBR is a high-performance, bi-directional octal buffer and line driver designed by Texas Instruments to specifically address the needs of high-speed memory driving and data bus inversion with minimal power consumption. This device is part of the LVTH family, which stands for Low-Voltage BiCMOS Technology with TTL-compatible inputs.

Key Features

  • Technology: The device is built using an advanced BiCMOS technology which combines the strength of CMOS with bipolar transistors to deliver high speed and low power operation.
  • Logic Level: It operates at a nominal voltage of 3.3V, making it compatible with low-voltage systems while also supporting 5V tolerant I/Os for interfacing with legacy systems.
  • Drive Capability: The SN74LVTH241DBR is capable of driving heavily loaded buses with up to 64mA of continuous current on both the high and low sides of the output.
  • Speed: It offers fast propagation delays and transition times, which are crucial for high-speed data transmission and signal processing applications.
  • Package: The device comes in a SSOP (Shrink Small-Outline Package) DB type package, providing a space-saving footprint for PCB designs.

Applications

The SN74LVTH241DBR is suitable for a wide range of applications, including:

  • Memory Drivers
  • Data Bus Drivers
  • Buffer Memory Address Registers
  • Backplane Driving
  • Switch Fabric Interfaces

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LVTH241DBR is no exception. It is designed to meet or exceed the stringent requirements of the commercial and industrial standards. The device also features built-in ESD protection circuits to safeguard against electrostatic discharge events, ensuring robust performance in a variety of operating environments.

Environmental and Regulatory Compliance

The SN74LVTH241DBR complies with RoHS (Restriction of Hazardous Substances) directives, indicating that it is manufactured with environmentally safe materials. Additionally, it is characterized for operation from -40°C to 85°C, which guarantees functionality across a wide temperature range, suitable for demanding industrial applications.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess