EN
  • EN
  • DE

SN74LVTH162244

Part No SN74LVTH162244
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3.3-V ABT 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255936-SN74LVTH162244
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVTH162244 CAD Model

Description

Product Overview: SN74LVTH162244 from Texas Instruments

The SN74LVTH162244 from Texas Instruments is a high-performance, 16-bit buffer and line driver designed for use in 3.3-V systems. It features 16 non-inverting buffers with 3-state outputs, making it an ideal choice for driving bus lines or buffering memory address registers. This integrated circuit (IC) is part of the LVTH family, which is characterized by its low-voltage operation and high tolerance to voltage variations, ensuring reliable performance in demanding applications.

The device is organized as four 4-bit buffers/drivers with separate output-enable (OE) inputs. When OE is low, the device passes data from the input to the output. When OE is high, the output is in a high-impedance state, which is essential for bus-driving applications. This allows multiple outputs to be connected to a bus without causing conflicts. The SN74LVTH162244 is designed to be used with a 3.3V power supply but can also interface with 5V signals, providing a bridge between different voltage domains.

Key features of the SN74LVTH162244 include its support for mixed-mode signal operation, which allows it to interface with both 3.3V and 5V logic levels without the need for external components. The device also boasts a high drive capability, with -32mA Io (Output Current) and 64mA Ioss (Off-State Output Current). These features make the SN74LVTH162244 particularly suitable for implementing buffer registers, memory address drivers, and other bus-oriented systems.

The IC is available in a variety of packages, including the 48-pin Thin Shrink Small-Outline Package (TSSOP), 48-pin Thin Quad Flat Pack (TQFP), and 48-pin Very Thin Quad Flat Pack (VQFN). This range of packaging options provides flexibility for different space constraints and assembly processes.

Overall, the SN74LVTH162244 is a robust and versatile component that provides a reliable solution for high-speed digital interfacing. Its ability to handle both 3.3V and 5V logic levels, along with its high drive strength and bus-friendly architecture, makes it a valuable asset in a wide range of electronic systems.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5002 $52.5070
85+ $1.2310 $104.6350
130+ $1.1925 $155.0250
175+ $1.1540 $201.9500
225+ $1.1156 $251.0100
300+ $1.0002 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess