The SN74LVT16373DGGR is a high-quality product from the globally renowned company, Texas Instruments. This product is a 16-bit transparent D-type latch with 3-state outputs designed specifically for low-voltage (3.3-V) VCC operation, but with the capability to provide a TTL interface to a 5-V system environment.
The device can be used to implement memory and data-state applications. It is characterized for operation from -40°C to 85°C and is available in a 48-pin TSSOP package. This product is designed to have high drive capability and is particularly suited for driving high-capacitive loads and low-impedance backplanes.
Key Features
- Operates From 2.7 V to 3.6 V
- Inputs Accept Voltages to 5.5 V
- Max tpd of 7.5 ns at 3.3 V
- Typical VOLP (Output Ground Bounce) < 0.8 V at VCC = 3.3 V, TA = 25°C
- Typical VOHV (Output VOH Undershoot) > 2.3 V at VCC = 3.3 V, TA = 25°C
- Supports Mixed-Mode Voltage Operation on All Ports
- Ioff Support Ensures Partial-Power-Down Mode Operation
Applications
The SN74LVT16373DGGR is used in a variety of applications including:
- AV Receivers
- Portable Audio Docks
- Public Address Systems
- Professional Audio Mixers
With its high drive capability, low power consumption, and high-speed operation, the SN74LVT16373DGGR is a reliable and efficient choice for your system needs.