EN
  • EN
  • DE

SN74LVT16245BDGVR

Part No SN74LVT16245BDGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVT
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 1255877-SN74LVT16245BDGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVT16245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVT16245BDGVR CAD Model

Description

SN74LVT16245BDGVR: 16-Bit Bus Transceiver with 3-State Outputs

The SN74LVT16245BDGVR is a high-performance, 16-bit bus transceiver from Texas Instruments, designed with the versatility to operate as either two 8-bit transceivers or one 16-bit transceiver. It is particularly suited for driving bus lines or buffer memory address registers in systems that require low-voltage and low-power operation without compromising speed and performance.

This integrated circuit is part of the LVT family and features bi-directional interface logic, allowing for cross-directional data flow with minimal propagation delay. The device operates from a 2.7V to 3.6V VCC supply, making it compatible with lower voltage systems and ensuring reduced power consumption.

The SN74LVT16245BDGVR comes in a compact TVSOP (Thin Shrink Small Outline Package) form factor, designated by the DGVR suffix, which is ideal for space-constrained applications. The device's 3-state outputs, which can be independently placed in either a high-impedance state or active high/low state, facilitate its use in multiplexed data transmission systems and contribute to bus line control.

Key features of the SN74LVT16245BDGVR include:

  • Wide Operating Voltage Range: This transceiver can function effectively across a wide voltage range (2.7V to 3.6V), making it flexible for various applications.
  • High-Speed Data Transfer: With support for high-speed data transfer, this device is capable of keeping up with the demands of quick data processing and communication.
  • Low Power Consumption: The LVT technology ensures that the device operates with minimal power, which is critical for battery-operated and power-sensitive designs.
  • Output Enable (OE) Feature: The OE feature allows the user to control the state of the outputs, providing additional flexibility in managing the flow of data and control signals.
  • Flow-Through Architecture: The pinout design of the SN74LVT16245BDGVR facilitates easy PCB layout and reduces signal skew by aligning the data flow direction with the pin configuration.

With its high drive capability and robust ESD protection, the SN74LVT16245BDGVR is an excellent choice for interfacing with high-speed microprocessors or memory devices in telecommunications, computing, and industrial applications where signal integrity and reliable data transfer are paramount.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Lowest to $1.4079

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4704 $51.4640
85+ $1.2065 $102.5525
130+ $1.1688 $151.9440
180+ $1.1311 $203.5980
230+ $1.0934 $251.4820
310+ $0.9803 $303.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess