Product Overview: SN74LVT162244DGG
The SN74LVT162244DGG is a high-performance integrated circuit designed and manufactured by Texas Instruments. This device belongs to the category of logic - buffers, drivers, receivers, and transceivers. It is particularly well-suited for applications that require high-speed signal buffering and driving capabilities with minimal power consumption.
Key Features
- Technology: The device is built on Texas Instruments' advanced BiCMOS technology, which provides a perfect balance between high-speed operation and low power dissipation.
- Logic Type: 16-Bit Buffer/Line Driver with 3-state outputs, which makes it ideal for driving bus lines or buffer memory address registers.
- Supply Voltage: It operates at a supply voltage range of 2.7V to 3.6V, which is compatible with low-voltage systems and supports LVTTL logic levels.
- Output Current: The device can deliver a high output drive current of -32mA / 64mA, ensuring strong signal transmission over long traces or to multiple receivers.
- Package: Encased in a 48-TSSOP (0.240", 6.10mm Width) package, the SN74LVT162244DGG is compact and suitable for space-constrained applications.
- Operating Temperature: It is designed to operate within a temperature range of -40°C to 85°C, making it reliable for industrial applications.
Applications
The SN74LVT162244DGG is versatile and can be used in a multitude of applications, including:
- Data communication systems
- Memory address driving
- Bus interface or signal buffering
- Computers and computer peripherals
- Servers and networking equipment
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LVT162244DGG is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for critical applications. The product is RoHS compliant and supports green manufacturing requirements.
With its robust feature set, the SN74LVT162244DGG from Texas Instruments is an excellent choice for designers looking for a reliable and efficient solution for their digital buffering needs.