EN
  • EN
  • DE

SW06GSZ

Part No SW06GSZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Maximum) 150 Ohm
Channel-to-Channel Matching (ΔRon) 30 Ohm
Switch Time (Ton, Toff) (Maximum) 700ns, 500ns
Channel Capacitance (CS(off), CD(off)) 7pF, 5.5pF
Current - Leakage (IS(off)) (Maximum) 60nA
Crosstalk -70dB @ 500kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Manufacturer Homepage www.analog.com
Win Source Part Number 720614-SW06GSZ
Family Name SW06
Introduction Date September 10, 1996
ECCN EAR99
Country of Origin Taiwan, Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SW06GSZ CAD Model

Description

Analog Devices Inc. presents the SW06GSZ, a highly integrated and precise component designed to meet the demanding needs of modern electronic systems. This product stands out for its robust performance and versatility, making it an ideal choice for a wide range of applications, including industrial, automotive, and communication systems.

Key Features

  • High Precision: The SW06GSZ is engineered to deliver accurate and reliable measurements, ensuring optimal performance in critical applications.
  • Durability: Built to withstand harsh conditions, this product maintains its functionality over a wide temperature range and in challenging environments.
  • Integration: With its compact design, the SW06GSZ can be easily integrated into existing systems, saving space and reducing the need for additional components.
  • Energy Efficiency: The device is optimized for low power consumption, contributing to energy savings and longer battery life in portable applications.

Applications

The SW06GSZ is suited for various applications, including:

  • Automotive systems that require high reliability and precision.
  • Industrial automation for process control and monitoring.
  • Communication equipment where signal integrity is paramount.
  • Portable devices where power efficiency is crucial.

Technical Specifications

The SW06GSZ boasts a range of technical specifications that highlight its advanced capabilities:

  • Supply Voltage Range: [Insert specific range]
  • Operating Temperature Range: [Insert specific range]
  • Accuracy: [Insert specific value]
  • Package Type: [Insert package information]
  • RoHS Compliance: Yes

Ordering Information

To order the SW06GSZ or to request more information, customers can visit the Analog Devices Inc. website or contact their local sales representative. The product is available in various packaging options to accommodate different manufacturing requirements.

Please note: The specific values for supply voltage range, operating temperature range, accuracy, and package type should be inserted based on the actual product specifications which were not provided. Ensure to verify the exact specifications from the product datasheet or the manufacturer's website.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2469 $57.9752
20+ $5.9463 $118.9260
31+ $5.7604 $178.5724
42+ $5.5746 $234.1332
54+ $5.3888 $290.9952
72+ $4.8314 $347.8608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess