EN
  • EN
  • DE

SN74LVCH16543ADL

Part No SN74LVCH16543ADL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCH
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74LVCH16543
Other Names SN74LVCH16543ADLG4,-296-8598-5,296-8598-5R,Q14291622,-SN74LVCH16543ADLR,296-8598-5,-296-8598-5,TEXTISSN74LVCH16543ADL,SN74LVCH16543ADLG4,SN74LVCH16543ADL-CRL,2156-SN74LVCH16543ADL
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259289-SN74LVCH16543ADL
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16543ADL CAD Model

Description

Product Overview: SN74LVCH16543ADL

The SN74LVCH16543ADL is a high-performance, 16-bit transparent D-type latch designed by Texas Instruments. This integrated circuit is part of the advanced LVCH family, which is characterized by low-voltage operation and compatibility with mixed-voltage system environments. The SN74LVCH16543ADL is specifically engineered to deliver optimal functionality in applications that require the temporary storage of data.

Key Features

  • Voltage Compatibility: The device operates at a nominal voltage of 3.3V, but thanks to its flexible voltage range, it is compatible with 5V input levels, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • High-Speed Performance: With a maximum data rate of 240 Mbps, the SN74LVCH16543ADL is designed for high-speed data transmission, ensuring swift and efficient data handling in critical applications.
  • Low Power Consumption: The device is optimized for low power consumption, which is crucial for battery-operated and power-sensitive applications.
  • Bus-Hold Data Inputs: The latches come with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing the overall component count.
  • Robust Output Drive: The SN74LVCH16543ADL features a strong drive capability, capable of driving heavy loads while maintaining signal integrity.

Applications

The device's versatility makes it suitable for a wide range of applications, including:

  • Data storage and buffering in servers and networking equipment
  • Interface bridging in multi-voltage systems
  • Signal gating, where data needs to be controlled or isolated
  • Industrial control systems where reliable data retention is necessary

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVCH16543ADL is no exception. The product is designed to meet stringent industry standards, ensuring high reliability and performance in even the most demanding conditions. The device is available in a 48-pin SSOP (Shrink Small-Outline Package), providing a compact footprint for space-constrained applications.

With its combination of speed, power efficiency, and robust design, the SN74LVCH16543ADL from Texas Instruments stands out as a superior choice for designers looking to incorporate reliable data latching capabilities into their systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess