EN
  • EN
  • DE

SN74LVCH16245AGQLR

Part No SN74LVCH16245AGQLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCVR 16BIT 56BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Win Source Part Number 1100747-SN74LVCH16245AGQLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16245AGQLR CAD Model

Description

Product Overview: SN74LVCH16245AGQLR

The SN74LVCH16245AGQLR is a high-performance, 16-bit bus transceiver from Texas Instruments designed with a low-voltage CMOS technology. This device is part of the LVCH series and is optimized for use in applications requiring high-speed data transfer and low power consumption. It is particularly suitable for interfacing with bus lines in a wide array of digital systems, from microprocessors and microcontrollers to memory and peripheral devices.

Key Features:

  • Bi-Directional Interface: The SN74LVCH16245AGQLR features bi-directional data flow with individual direction controls for each 8-bit section. This facilitates efficient data transfer between buses of different hierarchies and protocols.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, making it compatible with low-voltage systems and helping to minimize power consumption.
  • High-Speed Data Transfer: This transceiver is capable of supporting high-speed data transfer rates, ensuring quick and efficient communication between connected devices.
  • Bus Hold on Data Inputs: The device includes a bus hold feature on the data inputs, which eliminates the need for external pull-up or pull-down resistors and helps to prevent data corruption during inactive periods.
  • Wide Operating Temperature Range: With an operational temperature range from -40°C to 85°C, the SN74LVCH16245AGQLR is suitable for industrial applications and harsh environments.

Applications:

The versatility of the SN74LVCH16245AGQLR makes it ideal for a variety of applications, including:

  • Server and telecom infrastructure
  • Data communication systems
  • Enterprise storage and networking
  • Embedded computing
  • Signal bridging between different voltage domains

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74LVCH16245AGQLR is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring reliability and performance. Furthermore, this transceiver comes in a compact, leadless package (GQL) that is RoHS compliant and suitable for space-constrained applications.

With its combination of features, the SN74LVCH16245AGQLR is an excellent choice for designers looking to improve the performance and efficiency of their digital systems.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess