EN
  • EN
  • DE

SN74LVC841APW

Part No SN74LVC841APW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 10-BIT BUS-INTERFACE D-TYPE LATCH WITH 3-STATE OUTPUTS | IC 10BIT BUS INT D LATCH 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 1.65V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 2.7ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number 74LVC841
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1255762-SN74LVC841APW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC841APW CAD Model

Description

Product Overview: SN74LVC841APW by Texas Instruments

The SN74LVC841APW is a high-performance, 10-bit bus transceiver from Texas Instruments, designed with the purpose of providing bidirectional communication between data buses. The device offers a wide range of features and benefits, making it an excellent choice for applications requiring high-speed data transfer and voltage translation.

Key Features:

  • Logic Family: The SN74LVC841APW is part of the LVC family, which is renowned for its low-voltage operation and high-speed interfacing capabilities.
  • Interface Type: It is designed to operate as a bus transceiver, allowing for smooth and efficient data transfer between two buses.
  • Number of Channels: This device has 10 channels, providing a wide pathway for data flow and increasing the overall data throughput.
  • Supply Voltage Range: It operates over a broad supply voltage range from 2.7V to 3.6V, making it compatible with various low-voltage applications.
  • Output Type: The SN74LVC841APW features 3-state outputs, which enhance its ability to interface with and control multiple bus lines.
  • Package: Enclosed in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, the device offers a compact footprint suitable for space-constrained applications.

Applications:

The SN74LVC841APW is ideal for a multitude of applications that require reliable and efficient data exchange. These include, but are not limited to, memory buffering and data routing in computer systems, communication systems, and advanced microprocessor or microcontroller-based systems. Its ability to operate at low voltages with high-speed capability makes it particularly well-suited for portable and battery-powered devices.

Performance and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74LVC841APW is no exception. The device offers robust performance with its high-speed data transfer capabilities and is designed to meet the stringent industrial standards for reliability and longevity. Its wide operating temperature range ensures stable operation across various environmental conditions.

In summary, the SN74LVC841APW from Texas Instruments is a versatile and powerful component that provides an efficient solution for high-speed bidirectional communication between data buses, with the reliability and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5813 $51.6260
48+ $2.1180 $101.6640
74+ $2.0519 $151.8406
101+ $1.9857 $200.5557
131+ $1.9195 $251.4545
175+ $1.7209 $301.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,117 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess