EN
  • EN
  • DE

SN74LVC74AMPWREP

Part No SN74LVC74AMPWREP
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14TSSOP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVC
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 100 MHz
Max Propagation Delay @ V, Max CL 5.2ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 5 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LVC74
Other Names 296-22378-2,296-22378-1,296-22378-6,296-22378-1R,-V62/04669-02YE,V62/04669-02YE,-296-22378-1R,-296-22378-1,-V62/04669-02YER,2156-SN74LVC74AMPWREP,296-22378-2R,-296-22378-1,296-22378-6R,TEXTISSN74LVC74AMPWREP,-SN74LVC74AMPWREPR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258401-SN74LVC74AMPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC74AMPWREP CAD Model

Description

SN74LVC74AMPWREP Dual Positive-Edge-Triggered D-Type Flip-Flops

The SN74LVC74AMPWREP from Texas Instruments is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit designed with a robust set of features that make it ideal for a wide range of applications, particularly in the aerospace and defense sectors where extended product lifecycles and enhanced performance are required.

This versatile component is part of Texas Instruments’ Enhanced Product (EP) portfolio, which means it has been manufactured to meet stringent military and space-grade specifications. It operates from a voltage range of 1.65V to 5.5V, making it compatible with a variety of logic levels and suitable for interfacing with both 3.3V and 5V systems.

The SN74LVC74AMPWREP has two flip-flops, each with individual clear and preset inputs, as well as outputs that can be accessed directly. The clear and preset inputs are active low, allowing for asynchronous control of the flip-flop state. The device also features a low-power consumption design, which is critical for battery-operated and power-sensitive applications.

With its fast propagation delays and edge-rate control inputs that minimize signal overshoot and undershoot, the SN74LVC74AMPWREP is designed to support high-speed signal processing while maintaining signal integrity. This makes it an excellent choice for critical communication systems, data processing units, and any other systems where reliable high-speed operation is paramount.

The device is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, which is conducive to space-saving on printed circuit boards (PCBs) without sacrificing performance. Its temperature range, specified from -55°C to 125°C, ensures reliable operation under extreme environmental conditions.

For designers and engineers looking for a dependable flip-flop IC that meets enhanced product standards, the SN74LVC74AMPWREP presents a compelling option, combining Texas Instruments' reputation for quality with the robustness required for mission-critical applications.

Overall, the SN74LVC74AMPWREP is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the most demanding electronic applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess