EN
  • EN
  • DE

SN74LVC74ADBLE

Part No SN74LVC74ADBLE
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255749-SN74LVC74ADBLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC74ADBLE CAD Model

Description

SN74LVC74ADBLE Dual Positive-Edge-Triggered D-Type Flip-Flops

The SN74LVC74ADBLE is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit (IC) manufactured by Texas Instruments, a leader in semiconductor solutions. This device is designed with the purpose of storing and transferring data in digital systems, making it a fundamental component for a wide range of applications including computers, communication devices, and embedded systems.

Key Features

  • Advanced Technology: Built on Texas Instruments' advanced LVC (Low-Voltage CMOS) technology, the SN74LVC74ADBLE operates at a voltage range of 2.7 to 3.6V, which makes it suitable for interfacing with both 3.3V and 2.5V logic levels.
  • High-Speed Performance: The device is capable of handling fast data rates, thanks to its low propagation delay and high clock frequency, ensuring efficient performance in high-speed digital systems.
  • Power Efficiency: With its low power consumption, the SN74LVC74ADBLE is an ideal choice for battery-operated and power-sensitive applications.
  • Robust Output Drive: The IC features strong drive capabilities, with the ability to source or sink up to 24 mA at the output, providing reliable signal integrity even in heavy load conditions.
  • Flexible Setup: Each flip-flop has independent data (D), clock (CLK), set (SET\), and reset (RESET\) inputs, and Q and Q\ outputs, offering flexibility in system design.

Package and Quality

The SN74LVC74ADBLE comes in a DBLE package, a compact and surface-mountable 14-pin SSOP (Shrink Small Outline Package) that is well-suited for space-constrained applications. Texas Instruments ensures high-quality standards, and the device is compliant with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly and suitable for use in a wide range of commercial and industrial markets.

Applications

Due to its versatility and performance characteristics, the SN74LVC74ADBLE is commonly used in:

  • Data storage and retrieval systems
  • Signal processing and synchronization
  • Embedded processors and controllers
  • Communication systems, such as routers and switches
  • Automotive electronics and industrial automation

Overall, the SN74LVC74ADBLE by Texas Instruments is a reliable and efficient solution for designers seeking a dual D-type flip-flop IC that combines low-voltage operation with high-speed performance.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess