SN74LVC3G17DCURG Triple Schmitt-Trigger Buffer
The SN74LVC3G17DCURG is a high-performance, triple Schmitt-trigger buffer from Texas Instruments, designed to provide signal conditioning with enhanced noise margin and stable output for digital circuits. This device is a part of the LVC family, which is known for its low-voltage operation and compatibility with 5V systems. The SN74LVC3G17DCURG is optimized for use in a wide range of applications, including signal gating, buffering, and signal integrity enhancement in computing, consumer electronics, and industrial equipment.
Key Features:
- Logic Type: Schmitt-trigger buffer with three independent buffers.
- Supply Voltage Range: Operates from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
- Output Drive Capability: Capable of driving up to 24mA at the output, providing robust signal transmission to downstream components.
- Package: Supplied in an ultra-small 8-pin VSSOP package (DCU suffix), ideal for space-constrained applications.
- Logic Level Translation: The device can translate inputs from lower voltages to outputs at a higher voltage, enabling seamless communication between different logic domains.
- Hysteresis: Features built-in hysteresis for each buffer, enhancing noise immunity and ensuring cleaner output signals.
- Propagation Delay: Offers fast propagation delays, ensuring quick response times for critical applications.
- Operating Temperature: Designed to operate over a broad temperature range from -40°C to +125°C, suitable for industrial environments.
Applications:
- Signal conditioning for noisy environments
- Line drivers for data communications
- Logic level translation for mixed-voltage systems
- Glitch-free power-up/power-down sequencing
- Wave shaping for digital signals
- Input buffering for microcontrollers
The SN74LVC3G17DCURG is designed with the robustness and reliability that Texas Instruments is known for, ensuring that it maintains signal integrity even under challenging conditions. Its advanced features and versatile power supply options make it an excellent choice for designers looking to enhance the performance of their digital systems.