EN
  • EN
  • DE

SN74LVC3G17DCTRG4

Part No SN74LVC3G17DCTRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V SM8 / Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 3
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package SM8
Base Product Number 74LVC3G17
Other Names 296-52743-6,SN74LVC3G17DCTRG4,296-52743-2,296-52743-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259316-SN74LVC3G17DCTRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC3G17DCTRG4 CAD Model

Description

Product Overview: SN74LVC3G17DCTRG4

The SN74LVC3G17DCTRG4 is a triple Schmitt-trigger buffer designed by Texas Instruments to ensure high-performance operation in a variety of digital applications. This integrated circuit is part of the LVC family, which is known for low-voltage operation and compatibility with mixed-voltage systems. The device is particularly suitable for creating more stable square waves from input signals that may be noisy or have slow edge rates.

Operating within a voltage range of 1.65 V to 5.5 V, the SN74LVC3G17DCTRG4 is versatile and can be used in systems that require different voltage levels, making it an excellent choice for interfacing with both 3.3 V and 5 V logic levels. This feature allows for seamless integration in mixed-voltage environments, which is common in modern electronic designs.

The SN74LVC3G17DCTRG4 comes in a compact 8-pin SM8 package, which is conducive to space-saving on printed circuit boards (PCBs). Its design includes three independent Schmitt-trigger buffers, each with a standard push-pull output configuration. The hysteresis of the Schmitt-trigger inputs makes the device tolerant to slower input transition rates, thereby providing a cleaner output signal and enhancing noise immunity.

The device's low power consumption is an additional benefit, making it suitable for battery-powered and power-sensitive applications. Furthermore, the SN74LVC3G17DCTRG4 supports a 5V tolerant input, which allows direct interfacing to TTL levels without any risk of damage to the device. It also features balanced propagation delays and low noise generation, contributing to its overall reliability and efficiency in digital signal processing.

Texas Instruments ensures that the SN74LVC3G17DCTRG4 is compliant with RoHS standards, which means it is manufactured with environmentally safe materials. The device is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions.

In summary, the SN74LVC3G17DCTRG4 is a robust, versatile, and efficient solution for digital signal buffering needs. Its compatibility with multiple voltage levels, low power consumption, and noise immunity make it an excellent choice for a wide array of electronic applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3231 $50.0805
335+ $0.3027 $101.4045
515+ $0.2925 $150.6375
740+ $0.2720 $201.2800
955+ $0.2618 $250.0190
1,195+ $0.2516 $300.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess