Product Overview: SN74LVC3G14DCURE4
The SN74LVC3G14DCURE4 is a high-performance, triple Schmitt-trigger inverter integrated circuit (IC) produced by Texas Instruments (TI). It is designed to operate over a wide voltage range of 1.65 to 5.5 volts, making it suitable for interfacing with both 3.3V and 5V systems. This versatility ensures that the device can be used in a variety of digital applications.
Constructed with advanced silicon-gate CMOS technology, the SN74LVC3G14DCURE4 offers optimal speed-power performance, which is essential for modern electronic devices. Its low power consumption coupled with high drive strength makes it ideal for battery-operated and power-sensitive applications.
Each inverter in the SN74LVC3G14DCURE4 features a Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This characteristic is particularly beneficial in environments where noise is present, as it allows the device to provide cleaner output signals.
The device is housed in a compact 8-pin VSSOP (Very-Thin Shrink Small-Outline Package) that is designed for space-saving on printed circuit boards (PCBs). The small form factor does not compromise its performance and reliability, which are hallmarks of Texas Instruments' products.
Key features of the SN74LVC3G14DCURE4 include:
- Wide Operating Voltage Range of 1.65 V to 5.5 V
- Optimized for Speed-Power Performance
- Low Power Consumption
- High Drive Strength
- Schmitt-Trigger Action at All Inputs
- Compact 8-Pin VSSOP Package
- Input Hysteresis for Noise Filtering
- Support for 5V Tolerant Inputs
- Latch-Up Performance Exceeds 250 mA Per JESD 17
- ESD Protection Exceeds JESD 22
Applications for the SN74LVC3G14DCURE4 are diverse and include anything from signal conditioning and voltage level translation to logic gates and oscillator circuits. Its robust design and high functionality make it an excellent choice for designers looking to create reliable and efficient digital systems.
Overall, the SN74LVC3G14DCURE4 from Texas Instruments is a testament to the company's commitment to providing high-quality, innovative semiconductor solutions that meet the evolving needs of the electronics industry.