EN
  • EN
  • DE

SN74LVC3G07DCT3

Part No SN74LVC3G07DCT3
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output SM8
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Case / Package SM8
Family Name 74LVC3G07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-SN74LVC3G07DCT3CT, 296-SN74LVC3G07DCT3DKR, 296-SN74LVC3G07DCT3TR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896774-SN74LVC3G07DCT3
Ultra Librarian 3D Model Ultra Librarian SN74LVC3G07DCT3 CAD Model

Description

SN74LVC3G07DCT3 Triple Buffer Gate by Texas Instruments

The SN74LVC3G07DCT3 is a high-performance, triple-buffer gate integrated circuit from Texas Instruments, designed to address the needs of modern digital systems. This device is part of the LVC family, which is renowned for low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC3G07DCT3 offers robust features that make it an ideal choice for a wide range of applications including signal buffering, driving heavy loads, and logic-level translation.

Key Features

  • Operating Voltage: The device supports a wide operating voltage range from 1.65V to 5.5V, which enables it to interface with both 3.3V and 5V logic levels seamlessly.
  • High Drive: With its ability to source and sink up to 32 mA at the output, the SN74LVC3G07DCT3 can drive multiple loads or LEDs, making it highly versatile in digital circuits.
  • Low Power Consumption: The low static power consumption and the use of advanced LVC technology make this buffer gate an energy-efficient choice for battery-operated devices.
  • Output Drive: The device features open-drain outputs, which allow for wired-OR configurations and the connection of outputs to achieve higher current drive or to create different logic functions.
  • Speed: It offers fast propagation delays, ensuring quick response times in critical applications.
  • ESD Protection: The inputs and outputs are designed to withstand electrostatic discharge events, providing enhanced reliability and robustness in harsh environments.

Applications

The SN74LVC3G07DCT3 is suitable for a variety of applications, including:

  • Logic-level translation between different voltage domains
  • Signal buffering for driving capacitive or resistive loads
  • Creation of wired-OR logic configurations
  • Interface with bus lines in multi-voltage systems
  • General-purpose digital logic where high output drive is required

With its compact SM8 package, the SN74LVC3G07DCT3 is designed for space-constrained applications, offering a reliable and efficient solution for designers looking to enhance the performance of their digital systems. Texas Instruments' commitment to quality ensures that this triple buffer gate meets the highest industry standards for performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6425 $51.4000
190+ $0.5272 $100.1680
295+ $0.5107 $150.6565
405+ $0.4942 $200.1510
525+ $0.4778 $250.8450
705+ $0.4284 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,620 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess