EN
  • EN
  • DE

SN74LVC374AQDWRQ1

Part No SN74LVC374AQDWRQ1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 100 MHz
Max Propagation Delay @ V, Max CL 8.5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number SN74LVC37
Other Names SN74LVC374AQDWRQ1R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258312-SN74LVC374AQDWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC374AQDWRQ1 CAD Model

Description

SN74LVC374AQDWRQ1 - Texas Instruments Octal Edge-Triggered D-Type Flip-Flops

The SN74LVC374AQDWRQ1 from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed for automotive and other applications requiring high levels of reliability and functionality. This device is specifically engineered to operate in harsh environments and is qualified for automotive applications, complying with the stringent requirements of the AEC-Q100 standard.

The flip-flops feature 3-state outputs, which can be used in bus-oriented applications. The 3-state feature allows multiple devices to share a common data bus without the risk of bus contention. Each flip-flop is designed to capture data on the rising edge of the clock signal, ensuring precise timing and synchronization across all eight channels.

The SN74LVC374AQDWRQ1 operates over a broad voltage range from 2.7V to 3.6V, which allows for use in systems that require lower power consumption without sacrificing performance. This voltage flexibility makes it suitable for interfacing with both 3.3V and 2.5V logic levels. Additionally, the device supports 5V tolerant I/Os, allowing it to interface with legacy 5V systems, providing a versatile solution for system upgrades and mixed-voltage environments.

The device is offered in a wide-body SOIC (DW) package with a 20-pin configuration, ensuring a compact footprint while providing adequate pin spacing for easy PCB routing. This package is highly suited for surface-mount technology (SMT), facilitating automated assembly processes and enabling higher density board designs.

Key features of the SN74LVC374AQDWRQ1 include its robust latch-up performance, which exceeds 250 mA per JESD 17, ESD protection exceeding JESD 22, and the inclusion of a bus-hold circuitry that eliminates the need for external pull-up/pull-down resistors, simplifying design and reducing component count.

In summary, the SN74LVC374AQDWRQ1 is a highly reliable and versatile octal flip-flop ideal for automotive applications and other systems that demand high-speed, low-power operation, and robustness in challenging conditions. Its compatibility with various voltage levels and its bus-friendly architecture make it an excellent choice for modern digital systems.

You May Also Be Interested in

ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess