EN
  • EN
  • DE

SN74LVC2GU04YEAR

Part No SN74LVC2GU04YEAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 2CH 2-INP 6DSBGA / Inverter IC 2 Channel 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 3ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 6-DSBGA
Package / Case 6-XFBGA, DSBGA
Base Product Number SN74LVC2G
Other Names TEXTISSN74LVC2GU04YEAR,296-13742-2R,-296-13742-1,-SN74LVC2GU04YEARR,296-13742-1R,-296-13742-1,296-13742-1,296-13742-2,-296-13742-1R,2156-SN74LVC2GU04YEAR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257675-SN74LVC2GU04YEAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2GU04YEAR CAD Model

Description

Overview of SN74LVC2GU04YEAR

The SN74LVC2GU04YEAR is a high-performance, dual unbuffered inverter gate designed and manufactured by Texas Instruments. This device operates from a 1.65 V to 5.5 V power supply, making it versatile for a wide range of applications, from battery-operated devices to industrial equipment. The low voltage range also ensures compatibility with modern low-voltage microprocessors and microcontrollers.

Key Features

  • Logic Type: The SN74LVC2GU04YEAR is a dual inverter gate that provides the logical complement of its input. Its unbuffered design ensures minimal propagation delay.
  • Operating Voltage: This device supports a broad range of operating voltages, from 1.65 V to 5.5 V, accommodating various system requirements.
  • Output Drive Capability: The SN74LVC2GU04YEAR can drive up to 24 mA at the output, providing good drive strength for connected loads.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for battery-powered and power-sensitive applications.
  • High-Speed: The device supports high-speed signal processing with a propagation delay typically less than 3.4 ns at 3.3 V, making it suitable for high-speed applications.
  • Package: It comes in a small-outline package, making it ideal for space-constrained applications.

Applications

The SN74LVC2GU04YEAR is suitable for a variety of applications including:

  • Servers
  • Networking equipment
  • Consumer electronics
  • Portable communication devices
  • Embedded systems
  • Signal integrity applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC2GU04YEAR is no exception. It has been rigorously tested to meet the high standards set by TI, ensuring long-term performance and stability in your projects.

Overall, the SN74LVC2GU04YEAR from Texas Instruments is a reliable and efficient solution for designers looking to implement basic logic functions while maintaining low power consumption and high-speed operation in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess