EN
  • EN
  • DE

SN74LVC2G74YEPR

Part No SN74LVC2G74YEPR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8DSBGA / Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 140 MHz
Max Propagation Delay @ V, Max CL 5.4ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Iq) 10 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA (1.9x0.9)
Package / Case 8-XFBGA, DSBGA
Base Product Number SN74LVC2G
Other Names 296-14374-2R,2156-SN74LVC2G74YEPR-TITR,296-14374-1R,-SN74LVC2G74YEPRR,TEXTISSN74LVC2G74YEPR,296-14374-2,296-14374-1,-296-14374-1,-296-14374-1R,-296-14374-1
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258393-SN74LVC2G74YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G74YEPR CAD Model

Description

Overview of SN74LVC2G74YEPR

The SN74LVC2G74YEPR is a versatile, low-voltage, single positive-edge-triggered D-type flip-flop integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This compact and efficient device is a part of TI's extensive SN74 logic family, renowned for their reliability and performance in a wide array of electronic applications.

Key Features

  • Logic Type: The SN74LVC2G74YEPR is a D-type flip-flop that captures the value on the data input (D) at the rising edge of the clock input (CLK) and holds it until the next rising edge.
  • Operating Voltage: This IC operates at a wide range of supply voltages from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • Output Drive Capability: The device can drive up to 24mA at the output, providing good signal integrity and the ability to drive loads with moderate current requirements.
  • Low Power Consumption: It is designed for low power consumption, with a typical ICC of only 10 µA (max) at 25°C, which is ideal for battery-powered and portable applications.
  • Package: The SN74LVC2G74YEPR comes in a compact DSBGA package, which is highly space-efficient and suitable for high-density circuit designs.

Applications

The SN74LVC2G74YEPR is used in various digital systems where data synchronization or storage is required. It is commonly found in:

  • Data storage and transfer systems
  • Edge-triggered devices
  • Counters and dividers
  • Control systems
  • Portable electronics

Quality and Reliability

As with all Texas Instruments products, the SN74LVC2G74YEPR is designed to meet high-quality and reliability standards. It undergoes rigorous testing to ensure it performs to specifications under various conditions. TI's commitment to quality ensures that their components are trusted by engineers and designers across various industries.

Summary

The SN74LVC2G74YEPR by Texas Instruments is a high-performance, low-voltage D-type flip-flop that offers designers a reliable and efficient solution for data storage and signal synchronization. With its wide operating voltage range, low power consumption, and compact packaging, it is an excellent choice for both modern and traditional digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess