Overview of SN74LVC2G06DBVRE4
The SN74LVC2G06DBVRE4 from Texas Instruments is a high-performance, dual inverter with open-drain outputs from the LVC family. This integrated circuit is designed to operate from 1.65 V to 5.5 V, making it ideal for interfacing with both 3.3 V and 5 V systems. It is particularly well-suited for down-voltage translation applications where it can translate signals from higher to lower voltage without the need for an external pull-up resistor.
Key Features
- Logic Type: Dual Inverter with Open-Drain Outputs
- Operating Voltage Range: 1.65 V to 5.5 V
- Output Drive Capability: Can sink currents up to 32 mA
- Logic Level Translation: Capable of translating inputs from 5.5 V down to the operating voltage
- Package: Supplied in a compact SOT-23-6 package
Applications
The SN74LVC2G06DBVRE4 is versatile and can be used in a variety of applications, including:
- Servers
- Telecommunications
- Computing systems
- Portable and battery-powered electronics
- Signal buffering and inversion
Performance and Quality
Texas Instruments ensures that the SN74LVC2G06DBVRE4 meets high-quality standards, with robust electrostatic discharge (ESD) protection and low power consumption. Its design is optimized for minimal propagation delay and for operating in extreme temperature environments, ranging from -40°C to +125°C, making it reliable for industrial applications.
Design and Integration
Engineers will appreciate the ease of integrating the SN74LVC2G06DBVRE4 into their designs due to its industry-standard SOT-23-6 package. The pinout is designed for convenient PCB routing, and the open-drain outputs allow for simple wired-OR logic configurations. Additionally, the device is fully characterized for partial power-down applications using IOFF, which ensures the output is in a high-impedance state to prevent damaging backflow current.
In summary, the SN74LVC2G06DBVRE4 from Texas Instruments is a reliable and flexible solution for a wide range of digital logic applications, offering both high performance and ease of use in a small footprint.