Product Overview: SN74LVC245APWTG4 from Texas Instruments
The SN74LVC245APWTG4 is a high-performance, octal bus transceiver designed by Texas Instruments. This device is part of the LVC family and features eight non-inverting bidirectional buffers. It is intended for bidirectional voltage-level translation and data transmission between systems at 5V and 3.3V or even lower voltage levels.
Key Features
- Logic Level Translation: Designed to be used in applications where a logic-level translation is required between different operating voltage levels.
- Bi-Directional Interface: Each data path can be used as an input or an output without the use of a direction control signal.
- Wide Operating Voltage Range: Operates from 1.65V to 5.5V, allowing it to interface with a wide range of devices.
- High Drive: Capable of driving up to 24mA at the outputs, providing good signal integrity.
- Bus Hold Function: The bus hold feature prevents floating inputs and ensures stable operation.
- Low Quiescent Power Consumption: Consumes low power when in the quiescent state, making it suitable for power-sensitive applications.
Applications
The SN74LVC245APWTG4 is versatile and can be used in a variety of applications, including:
- Logic-level shifting for microprocessors or microcontrollers
- Memory interfacing in multi-voltage systems
- Signal gating
- Bus isolation
- Data communication lines
Product Specifications
The device is available in a TSSOP (Thin Shrink Small Outline Package) with 20 pins. The SN74LVC245APWTG4 is characterized for operation from -40°C to 85°C, making it reliable over a wide range of environmental conditions. It also features ESD protection exceeding JESD 22, ensuring robustness for applications where electrostatic discharge may be a concern.
With its high-speed data transfer capabilities and robust design, the SN74LVC245APWTG4 from Texas Instruments is an excellent choice for designers looking to implement a reliable and efficient data bus interface in their systems.