The SN74LVC2244ANSRG4 is a high-performance, octal buffer and line driver designed to operate at 3.3V or 5V. This integrated circuit is manufactured by Texas Instruments, a leader in semiconductor solutions that empower innovations and enhance the performance of modern electronics. The SN74LVC2244ANSRG4 is part of the LVC family, which stands for Low-Voltage CMOS, indicating that the device is optimized for low-power consumption and high-speed operation.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Operating Voltage: 2.7V to 3.6V, with 5V tolerant inputs
- Drive Capability: Capable of driving 24mA at the outputs
- Speed: Fast propagation delays and output transition times
- Interface: Can interface between different voltage levels
- Package: Offered in a 20-pin SSOP (Shrink Small Outline Package)
Applications
The device is suitable for a variety of applications where buffering or driving of lines is required. These include:
- Bus Interface
- Signal Routing
- Memory Driving
- Data Transmission
Performance and Quality
With its low-voltage operation and high-speed interface, the SN74LVC2244ANSRG4 ensures minimal power consumption while maintaining reliable performance. It features balanced propagation delays and transition times, which is crucial for maintaining signal integrity in high-speed communications. Additionally, the device is characterized for operation from -40°C to 85°C, making it suitable for industrial applications.
Environmental and Regulatory Compliance
The SN74LVC2244ANSRG4 is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it meets global environmental regulations for electronic components. Texas Instruments is committed to environmental stewardship and the production of eco-friendly products.
Ordering and Packaging
For ordering, the complete part number SN74LVC2244ANSRG4 should be used to ensure accurate delivery of the product. Texas Instruments provides reliable packaging to protect the device during shipping and handling.