EN
  • EN
  • DE

SN74LVC2244ADBR

Part No SN74LVC2244ADBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name 74LVC2244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-8489-2, -SN74LVC2244ADBRG4, 296-8489-1-NDR, 296-8489-6, -296-8489-1-ND, -SN74LVC2244ADBR-NDR, 296-8489-2-NDR, -296-8489-1, 296-8489-1, -SN74LVC2244ADBRG4-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896756-SN74LVC2244ADBR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2244ADBR CAD Model

Description

Product Overview: SN74LVC2244ADBR by Texas Instruments

The SN74LVC2244ADBR is a high-performance, octal buffer and line driver designed to operate from 2.7 V to 3.6 V, making it suitable for VCC operation. It belongs to the SN74LVC family, which is known for its low-voltage operation and low-power consumption. This product is manufactured by Texas Instruments, a leader in semiconductor design and production.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Supply Voltage Range: 2.7 V to 3.6 V, compatible with 5V systems
  • Output Current: -24 mA / 24 mA
  • Logic Level - Low: 0.8 V (Max)
  • Logic Level - High: 2 V (Min)
  • Package / Case: SSOP-20
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Functionality: The device can be used as an octal non-inverting buffer or line driver with 3-state outputs, which can be placed in a high-impedance state to allow for bus sharing.

Applications

The SN74LVC2244ADBR is versatile and can be used in a variety of applications, including:

  • Memory Driver
  • Bus Driver
  • Power Management
  • Data Path Management
  • Signal Routing

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The SN74LVC2244ADBR is no exception, offering excellent performance in a wide range of environmental conditions. It is designed to meet or exceed industry standards for performance and reliability.

Environmental Information

The SN74LVC2244ADBR is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances. This makes it suitable for use in environmentally sensitive applications.

Ordering and Packaging

Each order of the SN74LVC2244ADBR comes in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact their sales department.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7568 $52.9760
165+ $0.6209 $102.4485
250+ $0.6015 $150.3750
345+ $0.5821 $200.8245
445+ $0.5627 $250.4015
595+ $0.5045 $300.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,434 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess