EN
  • EN
  • DE

SN74LVC1G38YZPR

Part No SN74LVC1G38YZPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND OD 1CH 2-INP 5DSBGA / NAND Gate IC 1 Channel Open Drain 5-DSBGA (1.4x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Features Open Drain
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number 74LVC1G38
Other Names -SN74LVC1G38YZPRR,-296-18783-1,296-SN74LVC1G38YZPRTR,296-SN74LVC1G38YZPRDKR,296-18783-1,296-18783-2,-296-18783-1,296-18783-2,TEXTISSN74LVC1G38YZPR,296-18783-1,2156-SN74LVC1G38YZPR,296-SN74LVC1G38YZPRCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257593-SN74LVC1G38YZPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G38YZPR CAD Model

Description

Product Overview: SN74LVC1G38YZPR from Texas Instruments

The SN74LVC1G38YZPR is a high-performance, single-gate logic IC from the reputable electronics manufacturer Texas Instruments. This integrated circuit is designed to provide a configurable multiple-function gate with a 2-input NAND gate base. It is part of the extensive SN74 family, known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features:

  • Logic Type: Configurable Multiple Function Gate
  • Logic Function: NAND Gate
  • Number of Gates: 1 Gate
  • Number of Input Lines: 2
  • Supply Voltage (VCC): 1.65V to 5.5V
  • Output Current: ±32mA
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: DSBGA-6

The versatility of the SN74LVC1G38YZPR allows for a wide range of applications in modern electronic systems. Its support for a broad supply voltage range makes it ideal for interfacing with both 3.3V and 5V logic levels, ensuring seamless integration in multi-voltage environments. This feature is particularly beneficial in battery-operated and power-sensitive applications.

With its compact DSBGA-6 (Die-Size Ball Grid Array) package, the SN74LVC1G38YZPR is optimized for space-constrained applications, providing essential logic functionality without compromising on performance. The device's low power consumption and high drive capability make it a reliable choice for portable electronics, consumer devices, and industrial control systems.

Designed for robust operation, the SN74LVC1G38YZPR can withstand the harsh conditions of industrial environments, with an operating temperature range extending from -40°C to +85°C. Its high output current capability allows for driving multiple loads, making it a versatile component in digital circuit designs.

Overall, the SN74LVC1G38YZPR from Texas Instruments represents a blend of flexibility, efficiency, and reliability, catering to the needs of modern digital electronics with its advanced logic solutions.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4033 $50.4125
305+ $0.3310 $100.9550
470+ $0.3206 $150.6820
645+ $0.3103 $200.1435
835+ $0.2999 $250.4165
1,120+ $0.2689 $301.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,310 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess