EN
  • EN
  • DE

SN74LVC1G29DCUT

Part No SN74LVC1G29DCUT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 2-OF-3 US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package US8
Win Source Part Number 1100432-SN74LVC1G29DCUT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G29DCUT CAD Model

Description

Product Overview: SN74LVC1G29DCUT by Texas Instruments

The SN74LVC1G29DCUT is a versatile, high-performance 2-to-1 data selector/multiplexer from Texas Instruments, designed to operate within a wide voltage range of 1.65 V to 5.5 V. This feature makes it compatible with a variety of logic levels, allowing it to interface seamlessly with both low-voltage and standard logic devices.

Key Features

  • Logic Family: The device belongs to the LVC family, which is known for low-voltage operation and compatibility with mixed-voltage system environments.
  • Operating Voltage Range: It supports an extensive range of supply voltages from 1.65 V to 5.5 V, making it highly adaptable for various applications.
  • Input Compatibility: Inputs are designed to tolerate voltages up to 5.5 V, irrespective of the operating voltage, providing additional interfacing flexibility.
  • Output Drive Capability: The SN74LVC1G29DCUT can drive up to 32 mA at the output, offering good driving capabilities for connected loads.
  • Package Type: It comes in an ultra-small 6-pin SOT-23 package, which is ideal for space-constrained applications.

Performance and Quality

The SN74LVC1G29DCUT is designed with Texas Instruments' advanced silicon-gate CMOS technology. This ensures high-speed operation while maintaining the low power consumption that is critical for battery-powered and energy-efficient designs. Additionally, the device features balanced propagation delays and transition times, which contribute to its reliable high-speed performance.

Applications

With its broad voltage range and low power consumption, the SN74LVC1G29DCUT is suitable for a wide array of applications, including:

  • Function generators
  • Data routing and signal gating
  • Communication systems
  • Portable and battery-powered electronics
  • Control logic in various electronic systems

In conclusion, the SN74LVC1G29DCUT from Texas Instruments is a highly adaptable and efficient solution for data selection and multiplexing needs in modern electronic designs. Its compatibility with multiple logic levels and compact form factor make it an excellent choice for designers looking to optimize their circuitry for both performance and space.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3332 $51.6460
370+ $0.2734 $101.1580
570+ $0.2649 $150.9930
785+ $0.2564 $201.2740
1,010+ $0.2478 $250.2780
1,355+ $0.2222 $301.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,148 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess