EN
  • EN
  • DE

SN74LVC1G29DCURE4

Part No SN74LVC1G29DCURE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:3 8VSSOP / Decoder/Demultiplexer 1 x 2:3 8-VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Base Product Number SN74LVC1G
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256513-SN74LVC1G29DCURE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G29DCURE4 CAD Model

Description

Product Overview: SN74LVC1G29DCURE4

The SN74LVC1G29DCURE4 is a versatile and high-performance single 2-to-1 data selector/multiplexer from Texas Instruments, designed to operate within a voltage range of 1.65 V to 5.5 V. This makes it suitable for interfacing with both 3.3 V and 5 V systems. Its low-voltage operation and low-power consumption are ideal for battery-powered and portable applications, ensuring reliable performance in a variety of electronic devices.

Key Features

  • Wide Operating Voltage Range: The device is capable of functioning across a broad voltage range, from 1.65 V to 5.5 V, which is compatible with various logic levels and provides design flexibility.
  • High-Speed Operation: With a typical propagation delay time of only 3.4 ns at 3.3 V, the SN74LVC1G29DCURE4 is designed for high-speed signal processing, making it a suitable choice for critical timing applications.
  • Low Power Consumption: The device features a low power consumption, with a typical ICC of only 10 µA, minimizing the impact on battery life in portable devices.
  • Multiple Logic Functions: It can be configured to perform a variety of logic functions, including AND, OR, NAND, NOR, XOR, XNOR, and more, by connecting inputs and outputs in different ways.
  • Robust ESD Protection: The SN74LVC1G29DCURE4 is equipped with robust electrostatic discharge (ESD) protection, withstanding ESD events up to 2000 V for Human Body Model (HBM).

Applications

The device's flexibility and performance make it suitable for a broad range of applications, including:

  • Portable and battery-powered electronics
  • Data communication systems
  • Signal routing and multiplexing
  • Logic function generation
  • Server farms and networking equipment

Package and Quality

The SN74LVC1G29DCURE4 comes in a small 3.00 mm x 3.00 mm VSON package, which is ideal for space-constrained applications. Additionally, the device is part of Texas Instruments' commitment to quality and reliability, ensuring that it meets the stringent requirements of the industrial and commercial markets.

With its comprehensive feature set and flexible design, the SN74LVC1G29DCURE4 from Texas Instruments is a top choice for designers looking for a reliable and efficient data selector/multiplexer for their next project.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4542 $52.2330
270+ $0.3727 $100.6290
420+ $0.3611 $151.6620
575+ $0.3494 $200.9050
745+ $0.3378 $251.6610
995+ $0.3028 $301.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess