EN
  • EN
  • DE

SN74LVC1G19YEPR

Part No SN74LVC1G19YEPR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX DECODER SNGL 1OF2 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-DSBGA, 6-WCSP (1.4x0.9)
Win Source Part Number 1100426-SN74LVC1G19YEPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G19YEPR CAD Model

Description

The SN74LVC1G19YEPR is a versatile and advanced single 1-of-2 decoder/demultiplexer from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This feature makes it suitable for a wide range of applications, including interfacing with different logic levels in mixed-voltage systems. The device is part of the LVC family, which is characterized by its low-voltage operation and compatibility with LVTTL and LVCMOS technologies.

Key Features

  • Wide Supply Voltage Range: Operates from 1.65 V to 5.5 V, making it versatile for various logic-level integrations.
  • High-Speed Operation: With a typical propagation delay (tpd) of only 3.9 ns at 3.3 V, it ensures fast response times for critical applications.
  • Low Power Consumption: The device has a low power consumption with a typical ICC of 10 µA at 25°C, which is ideal for battery-operated and power-sensitive applications.
  • Multiple Logic Functions: Can be used as a 1-of-2 decoder or demultiplexer, providing design flexibility.
  • Robustness: Offers ESD protection exceeding JESD 22, ensuring reliability and longevity in harsh environments.

Applications

The SN74LVC1G19YEPR is a highly adaptable component suitable for a wide range of applications, including:

  • Mobile Phones
  • PDAs
  • Personal Computers
  • Data Communication Equipment
  • Portable Instrumentation
  • Signal Routing

Package and Quality

Encased in a small-footprint DSBGA package, the SN74LVC1G19YEPR is designed for space-constrained applications. It is also available in standard packaging options to suit various assembly techniques. Texas Instruments ensures the highest quality and reliability for its components, and the SN74LVC1G19YEPR is no exception, undergoing rigorous testing and quality control procedures.

For detailed specifications, technical documentation, and recommended usage, please refer to the official Texas Instruments datasheet for the SN74LVC1G19YEPR.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess