EN
  • EN
  • DE

SN74LVC1G18YZAR

Part No SN74LVC1G18YZAR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DEMULTIPLEXER 1 X 1:2 6DSBGA / Demultiplexer 1 x 1:2 6-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Type Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number SN74LVC1G
Other Names 296-15571-2R,296-15571-1,296-15571-2,296-15571-1R,-296-15571-1,2156-SN74LVC1G18YZAR-TITR,-SN74LVC1G18YZARR,-296-15571-1,TEXTISSN74LVC1G18YZAR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256524-SN74LVC1G18YZAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G18YZAR CAD Model

Description

The SN74LVC1G18YZAR is a high-performance, single 2-to-1 multiplexer from Texas Instruments, renowned for its reliability and cutting-edge technology. This integrated circuit is part of the LVC family, which is well-known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC1G18YZAR is designed to operate from a 1.65 V to 5.5 V VCC supply, making it highly versatile for various applications.

Key Features

  • Voltage Range: Operates from 1.65 V to 5.5 V, suitable for a wide array of applications and compatible with various logic levels.
  • High Speed: Propagation delay (tpd) is typically 4.1 ns at 3.3 V, facilitating quick signal processing and high-speed operation.
  • Low Power Consumption: Low power characteristics make it ideal for battery-operated and power-sensitive applications.
  • Logic Level Translation: Capable of translating inputs from 5 V down to VCC, allowing for seamless integration with both legacy and modern digital systems.
  • I/O Tolerance: Inputs accept voltages up to 5.5 V, providing additional flexibility in mixed-voltage environments.
  • Robustness: Provides ESD protection exceeding JESD 22, ensuring reliability and longevity in harsh conditions.
  • Packaging: Available in a compact DSBGA package, making it suitable for space-constrained applications.

Applications

The SN74LVC1G18YZAR is a versatile component that can be used in a variety of electronic systems. Its applications range from consumer electronics to industrial control systems. It is particularly useful in scenarios where board space is at a premium, and low power consumption is crucial. The device's logic level translation capability makes it an excellent choice for interfacing between different voltage domains within a system.

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The SN74LVC1G18YZAR is backed by Texas Instruments' rigorous testing and quality control processes, ensuring that customers receive reliable and consistent performance. Technical support and comprehensive documentation are available to assist with integration, design, and troubleshooting.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess